FUNDAMENTALS SI HANDBOOK - : References
This document references the following standards:
ASHRAE 62.1
CSA A440.2:19/A440.3:19
ASHRAE 15
ICC I-CODE IECC
ASHRAE 90.1 I-P
ASTM C634
ASHRAE 100
ASHRAE 140
ASHRAE 90.1 SI
ASTM C1363
NFPA 99
CSA F280-12
ASHRAE 90326
ASHRAE 70
ASHRAE 55
ASTM E741
CSA CAN/CSA-F326-M91
NFPA 31
14 CFR PART 121
14 CFR PART 129
14 CFR PART 135
16 CFR PART 1201
24 CFR PART 6
29 CFR PART 1900-1901
29 CFR PART 1910
29 CFR PART 1926
40 CFR PART 50
40 CFR PART 51
ACCA MANUAL D
ACGIH 0830
ACGIH 3180
AGA Z223.1
AHRI 1260 I-P
AHRI 220
AHRI 250
AHRI 260 I-P
AHRI 270
AHRI 370
AHRI 410
AHRI 530
AHRI 575
AHRI 700
AHRI 880 I-P
AHRI 885
AIAA G-077
AIHA AEAR13-108
AIHA IMOF05-678
AIHA Z9.5
AMCA 201
AMCA 203
AMCA 210
AMCA 300
AMCA 301
AMCA 302
AMCA 303
AMCA 311
AMCA 500-D
AMCA 500-L
AMCA 511
API RP 752
ASA S1.1
ASA S1.4 PART 1
ASA S1.4 PART 2
ASA S1.4 PART 3
ASA S1.6
ASA S12.12
ASA S12.2
ASA S12.51
ASA S12.55
ASA S12.58
ASA S12.72
ASA S3.4
ASCE 49-12
ASCE 67-17
ASHRAE 100
ASHRAE GUIDELINE 1.1
ASHRAE GUIDELINE 12
ASHRAE GUIDELINE 13
ASHRAE GUIDELINE 16
ASHRAE GUIDELINE 27
ASHRAE GUIDELINE 36
ASME B1.20.1
ASME B1.20.2M
ASME B16.1
ASME B16.11
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.4
ASME B16.42
ASME B16.5
ASME B16.9
ASME B31.1
ASME B31.5
ASME B31.9
ASME B36.10M
ASME/BPVC SEC IX
ASTM 04.06
ASHRAE 105
ASHRAE 111
ASHRAE 113
ASHRAE 126
ASHRAE 129
ASHRAE 130
ASHRAE 140
ASHRAE 145.1
ASHRAE 145.2
ASHRAE 15
ASHRAE 152
ASHRAE 16
ASHRAE 160
ASHRAE 169
ASHRAE 170
ASHRAE 188
ASHRAE 189.1
ASHRAE 215
ASHRAE 24
ASHRAE 34
ASHRAE 41.2
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 70
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
ASHRAE 90326
ASTM D388 REV A
ASTM D396
ASTM D3965
ASTM D4814 REV A
ASTM D5157
ASTM D6751 REV A
ASTM D975 REV C
ASTM E1084
ASTM E11
ASTM E1175
ASTM E1186
ASTM E119
ASTM E1222
ASTM E1300
ASTM E136 REV A
ASTM E1529
ASTM E1573
ASTM E1574
ASTM E1827
ASTM E1998
ASTM E2190
ASTM E2231
ASTM E283/E283M
ASTM E413
ASTM E477
ASTM E544
ASTM E631
ASTM E741
ASTM E779
ASTM E783
ASTM E795
ASTM E84 REV A
ASTM E90
ASTM E96/E96M
ASTM E971
ASTM E972
ASTM F2023
ASTM F2389
ASTM F2830
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F50
ASTM F876 REV B
ASTM F877
ASTM G173
ASTM MNL26
AWWA C150/A21.50
CEN CR 1752
CEN EN 15804
CEN EN ISO 13791
CEN EN ISO 16484-1
CENELEC EN 50379-1
CENELEC EN 50379-2
CENELEC EN 50543
CIE 173
CSA A440.2:19/A440.3:19
CSA CAN/CSA-A440-00/A440.1-00
CSA CAN/CSA-F326-M91
CSA F280-12
DIN 45631
GPA STD 2140
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IGCC
ICC I-CODE IPC
IEEE C95.1
IES RP-5
ISA 75.01.01
ASTM A106/A106M REV A
ASTM A53/A53M
ASTM B280
ASTM B88
ASTM C1055
ASTM C1071
ASTM C1126
ASTM C1136
ASTM C1363
ASTM C1427
ASTM C165
ASTM C168
ASTM C1695
ASTM C1728
ASTM C177
ASTM C1775
ASTM C1809
ASTM C335/C335M
ASTM C411
ASTM C423
ASTM C450
ASTM C518
ASTM C533
ASTM C534/C534M REV A
ASTM C547
ASTM C552 REV A
ASTM C553
ASTM C578
ASTM C585
ASTM C591
ASTM C612
ASTM C634
ASTM C680
ASTM C795
ASTM C921
ASTM D1621
ASTM D1784
ASTM D1785
ASTM D1835
ASTM D2122
ASTM D2239
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2661
ASTM D2665
ASTM D2837
ASTM D2880
ASTM D2992
ASTM D3350
ISO 10077-1
ISO 10077-2
ISO 13732-1
ISO 14025
ISO 14040
ISO 14044
ISO 14644-1
ISO 15099
ISO 15927-6
ISO 3741
ISO 3745
ISO 6897
ISO 7235
ISO 9614-1
ISO 9614-2
ISO 9614-3
ISO 9845-1
ISO 9972
MSS SP-58
NACE SP0198
NEN B8100
NFPA 13
NFPA 259
NFPA 30
NFPA 54
NFPA 90A
NFPA 90B
NFPA HAZ10
NSF 14
NSF 61/600
SNZ AS/NZS 1170.2
ASCE 7-22
ASTM E1677
NFPA 99
NFPA 31
This document is referenced by the following standards:
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM D3679
CSA Z5010:21
ASTM C1046
ICC I-CODE IMC COMM
SMACNA FIB GLS DUCT CONST STDS
UFC 3-101-01
UFC 3-410-01
UFC 3-420-01
40 CFR PART 60 VOL 9
ICC I-CODE VECC
ASHRAE 174
CSA/AM ANSI Z83.18-2017
SNZ AS/NZS IEC 60079.10.1 SUPP 1
ASHRAE IIVC2022-C043
ASHRAE VC-21A-C021
ASHRAE LV-22-C032
ASHRAE LV-22-C063
ASHRAE VC-21A-C023
ASHRAE LV-22-C056
ASHRAE LV-22-004
ASHRAE LV-22-002
ASHRAE LV-22-C037
ASHRAE LV-22-C039
ASHRAE LV-22-C025
NRC NPC
NRC NBC
ASHRAE TRAN 2021-2
ASHRAE TRAN 2022-1
ASHRAE 90465
ASHRAE 90407
ASHRAE 90310
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL I
ICC I-CODE IRC COMM VOL II
UFGS-23 31 13.00 40
CTI ATC-105
UFGS-23 37 13.00 40
NFPA 130
CSA P.8:22
CABC CAEC
ASTM C1289 REV A
ASABE EP270.5
IAPMO CMC
ASHRAE 118.1
ASHRAE 154
ASME OM
ASHRAE 205
ASHRAE 17
AMCA 230
NYBC NYMC
ASTM E337
ASTM D3464
UFC 4-510-01
24 CFR PART 3285
24 CFR PART 3280
ASTM E330/E330M
NFPA 91
NFPA 5000
NFPA 76
NFPA 101
NFPA 22
ASME PTC 22
ASCE GSP 339
CSA C22.2 NO. 60601-2-33:23
ASHRAE 228
ASHRAE GUIDELINE 10
ASHRAE GUIDELINE 21
ASTM E859/E859M
ICC I-CODE SCRC
CSA CAN/CSA-C439-18
API RP 500
CSA N288.3.4:13
ASHRAE 90305
ASHRAE 241
NFPA 45
ASTM E2357
IAPMO UMC
NFPA 211
SSTD-8070-0084-EMCS REV C-1
KSC-DE-512-SM REV M
ISO 11799
ASHRAE 90.2
ASHRAE 90.2
ASHRAE GUIDELINE 14
ASHRAE GUIDELINE 41
ASTM E1514
NGA GUIDE TO ARCHITECTURAL GLASS
ICC I-CODE IMC
Advertisement