D638 - : References
This document references the following standards:
ASTM D883 REV B
ASTM D1822
ASTM D229
ASTM D4066
ASTM D3039/D3039M
ASTM D5947
ASTM D618
ASTM D882
ASTM D883 REV B
ASTM E1012
ASTM D412
ASTM E132
ASTM E2935
ASTM E4
ASTM E456 REV A
ASTM E691
ASTM E83
ISO 527-1
This document is referenced by the following standards:
ASTM D3294
ASTM D4349
MIL-DTL-28830F (2)
ASTM D7774
ASTM D7791
NAVISTAR MPAPS D-7116
NAVISTAR MPAPS K-6045
ASTM D3485
GMW GMW18586
AASHTO M 235M/M 235
AASHTO MP 41
AASHTO MP 35
AASHTO HM-2022
BSI BS EN ISO 23936-1
CSA C22.2 NO. 18.5:22
CSA ASME A112.6.4-2022/CSA B79.4:22
CSA ASME A112.6.8-2022/CSA B79.8:22
CSA ASME A112.6.3-2022/CSA B79.3:22
ASME A112.14.3
ASME PCC-2
TAPPI TIP 0402-28
ASTM F1216
API STD 20T
CSA Z245.30:22
IAPMO IGC 360
API SPEC 15LE
ASTM D2122
ASTM D4634
API SPEC 19V
ASTM D1562
ASTM D4396
ASTM F2160 REV A
ISO 23936-1
UFGS-35 20 16.33
UFGS-35 20 16.39
AWWA C215
ASTM D5336
ASTM D8033
CSA NGV 4.2:22
NACE SP21507
ASME A112.6.8
API SPEC 16C
GMNA GMP.PUR.028
GMNA GMP.PUR.033
GMNA GMP.PUR.034
ASTM E2634
FM 4470
FM 1630
NSF 50
ASME A112.6.3
ASME A112.6.4
CEN EN ISO 23936-1
IEEE 62582-3
ISO/ASTM 52910
ISO/ASTM DIS 52939
ISO FDIS 17295
NEN-EN-ISO 23936-1
IEEE 1264
GMW GMW18478
SNV SN EN ISO 23936-1
ASTM F1055 REV A
ASTM D5045
UFGS-33 56 19
ASTM D6263 REV A
ASTM D2239
ASTM D2737
CSA C22.2 NO. 83.1-07
ASTM F1867
ASTM F1743
AWWA C900
AAMI 25539-3
AAMI TIR17
FM 1613
FM 1614
ASTM F711
ASTM F641
BSI BS EN ISO 25539-2
BSI BS EN ISO 15136-1
ASTM D4093
AWWA C216
CSA/AM ANSI NGV 5.2:23
CSA/AM ANSI NGV 5.1:23
ASTM F790
ASTM F2928
CEN EN ISO 17295
NEN-EN-ISO 17295
ASTM D4673
AIAA G-082
ASTM G178
AGA Z380.1
ASTM D4000
CSA N287.2:17
NSF 14
SNV SN EN ISO 17295
CSA AAMA/WDMA/CSA 101/I.S.2/A440:22
ASME PVHO-1
ASME RTP-1
ASME NM.2
ASME COMPANION GUIDE V1
ASME PVHO-2
ASME NM.3.1
ASME PVHO-1 INTERPRETATIONS
ASME STP-PT-017
ASCE 5-11/6-11
ASCE GSP 293
ASCE GSP 296
ASCE MOP 104
ASCE MOP 132
ASCE MOP 145
ASME NM.1
ASME NM.3.2
ASME PCC-3
ASTM D2609
ASTM D3350
ASTM C143/C143M
ASTM D2513
ASTM D1784
ASTM D1248
ASTM E2357
ASTM D1623
ASTM D4434/D4434M
ASTM D2996
ASTM C1173
ASTM F1973
ASTM F1924
FORD WSS-M2G393-A1
AWWA C901
NFPA 58
AWWA D120
ASTM F2306/F2306M
ASTM D4067
FORD WSS-M4G372-A3
FORD WSS-M96D25-B6
ASTM F2145
ICEA S-86-634
ASTM D707
ASTM D5575
ASTM D5138
CEN EN ISO 80369-3
ASTM C1482
ASTM D4000
ASTM F2764/F2764M
ACI 310.1
ACI 301
NSF 358-1
SSPC TR 5
NACE AMPP TR02203
ASTM C582
ASTM C1594
ACI SPEC-440.8
ICEA S-87-640
GMW GMW18293
ASTM F3524/F3524M
ASTM D8507
CSA B306:23
ASTM D5977
ASTM D3929
ASTM D7272
ISO/ASTM FDIS 52920
ASTM D4895
ASTM D3275
ACI SPEC-548.10 IN-LB
GMW GMW18501
CSA C22.2 NO. 45.1:22
CSA C22.2 NO. 167:23
ASTM D6324
API SPEC 19ICV
FORD ESB-M4D145-A
ASTM F3489
ASTM C722
ASTM G210
CSA/AM CSA/ANSI HGV 2:23
49 CFR PART 192
GMNA 9984532
CSA/AM CSA/ANSI NGV 2:23
CSA B376:22
ASTM F412
ASTM F3181
ASTM F2817
ASTM F2818
GMW GMW18077
GMNA 9986223
GMNA 9982265
ISO 22926
AASHTO M 330
ASTM F1309
AASHTO MP 40
AASHTO M 335
AASHTO PP 117
API SPEC 15S
NEN-EN-ISO/ASTM 52920
ISO 17855-2
ASTM F2376
PPI TR-54
ASTM F2026
ASTM D695
ASTM D6041
NEN-ISO 22926
CSA C22.2 NO. 327-18
ASTM ISO/ASTM 52920
IAPMO Z1000
CEN EN ISO/ASTM 52920
ASTM D6262
ASTM E2254
UFC FC 3-260-18F
ASTM F2896
SMACNA THERMO FRP DUCT CON MAN
ASTM D8501
ICEA S-106-703
ASTM D8436
UFGS-06 71 33
UFGS-06 82 14
CSA B339:18
BSI BS EN ISO 10432
GMW GMW18294
ASTM F2418
CSA C22.2 NO. 2515:19
AWWA C907
MSFC-SPEC-276 REV B
MSFC-SPEC-379 REV B
ASABE S553
GMNA 9986274
GMNA 9986275
GMNA 9986400
API RP 17U
ASTM F2945
ASTM D6392
ASTM F2097
ASTM D6214/D6214M
ASTM D4762
ASTM D3105
ASTM F2600
ACI SPEC-548.10 SI
NACE AMPP SP0304
ASCE 74-23
ASTM F2767
NEN-EN-ISO/ASTM 52939
UFGS-31 41 16.16
GMW GMW18704
ASTM ISO/ASTM 52939
GMW GMW18703
FORD WSS-M4G372-A2
GMW GMW18565
GMW GMW18566
GMW GMW18567
This document is referenced in other ways by the following standards:
GMKOREA EDS-T-7510
GMKOREA EDS-T-7511
Advertisement