UMC - : References
This document references the following standards:
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2434
ASTM F2509
ASTM F2623
ASTM F2735
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C203
AWWA C500
DOL 29 CFR PART 1910
IAPMO IS 13
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-58
MSS SP-6
MSS SP-80
NFPA 10
NFPA 12
NFPA 17
ASTM F2080
ASTM F1974
ASTM F1973
ASTM F1970
ASTM F1960
ASTM F1282
ASTM F1281
ASTM F 442
ASTM F 441
ASTM F 439
ASTM F 438
ASTM F 437
ASTM E96
ASTM E814 REV A
ASTM E2336
ASTM E2231
ASTM D93 REV A
ASTM D396
ASTM D3350
ASTM D3035
ASTM D2837
ASTM D2683
ASTM D2609
ASTM D2517
ASTM D2513 REV A
ASTM D2466
ASTM D2464
ASTM D2241
ASTM D1785
ASTM D1693
ASTM C518
ASTM C411
ASTM C315
ASTM C296/C296M
ASTM B88
ASTM B828
ASTM B813
ASTM B687
ASTM B587
ASTM B43
ASTM B370
ASTM B32
ASTM B306
ASTM B302
ASTM B280
ASTM B251
ASTM B241/B241M
ASTM B210
ASTM B135
ASTM A861
ASTM A733
ASTM A653/A653M
ASTM A53/A53M
ASTM A312/A312M
ASTM A126
ASTM A106/A106M
ASME B36.10M
ASME B31.5
ASME B16.9
ASME B16.50
ASME B16.5
ASME B16.33
ASME B16.3
ASME B16.29
ASME B16.26
ASME B16.24
ASME B16.23
ASME B16.22
ASME B16.20
ASME B16.18
ASME B16.15
ASME B16.11
ASME B16.1
ASME B1.20.3
ASME B1.20.1
ASME A13.1
ASME A112.4.1
ASME A112.18.6
ASHRAE 90.2
ASHRAE 183
ASHRAE 129
AMCA 550
AMCA 540
AMCA 500-D
AGA Z223.1
ACCA MANUAL Q
ACCA MANUAL N
ACCA MANUAL J
ACCA MANUAL D
ACCA MANUAL B
NFPA 211
NFPA 220
NFPA 221
NFPA 262
NFPA 274
NFPA 30
NFPA 30A
NFPA 31
NFPA 37
NFPA 501A
NFPA 52
NFPA 69
NFPA 780
NFPA 853
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
PPI TR-4
ASME/BPVC SEC I
ASME/BPVC SEC IV
40 CFR PART 202
AHRI 700
ASCE 25-16
ASHRAE 111
ASHRAE 180
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASTM A254/A254M
ASTM A420/A420M
ASTM B42 REV A
ASTM B447 REV A
ASTM B75/B75M
ASTM D2846/D2846M
ASTM D3261
ASTM E136 REV A
ASTM E84
ASTM F1807
ASTM F2389 REV A
ASTM F876 REV A
ASTM F877 REV A
CGSB CAN/CGSB-3.2-2017
IAPMO PS 33
MSS SP-67
NFPA 13
NFPA 17A
NFPA 259
NFPA 409
NFPA 54
NFPA 58
NFPA 654
NFPA 70
NFPA 80
NFPA 82
NFPA 85
Advertisement