ISO/IEC TS 15504-8 - : References
This document references the following standards:
ISO/IEC TR 20000-5
IEEE ISO/IEC/IEEE 15289
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC TR 20000-5
ISO/IEC TR 24774
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC 27001
This document is referenced by the following standards:
BSI BS ISO/IEC 27013
SNZ AS/NZS ISO/IEC 12207
BSI BS ISO/IEC 25000
SNZ SA/SNZ TR ISO/IEC 20000.10
SNZ SA/SNZ TR ISO/IEC 20000.5
CSA CAN/CSA-ISO/IEC TR 20000-5:15
ISO/IEC 33001
MODUK AQAP-160
MODUK AQAP-169
BSI BS ISO/IEC 30105-2
BSI BS ISO/IEC 20000-3
BSI PD ISO/IEC TR 20000-10
BSI PD ISO/IEC TR 20000-5
CSA CAN/CSA-ISO/IEC 27013:16
ISO/IEC 16350
SNZ AS/NZS ISO/IEC/IEEE 15288
ISO/IEC 27013
ISO/IEC 30105-2
ISO/IEC TR 15443-1
CSA CAN/CSA-ISO/IEC 16350:16
IEEE 12207
CSA CAN/CSA-ISO/IEC 30105-2:18
ISO/IEC 20000-10
ISO/IEC 15026-3
CSA ISO/IEC 20000-10:19
BSI BS ISO/IEC 20000-10 - TC
CEI UNI ISO/IEC 12207
CEI UNI ISO/IEC 25000
ISO/IEC 16680
BSI BS ISO/IEC 27013 - TC
CSA CAN/CSA-ISO/IEC 15504-3-05
This document is referenced in other ways by the following standards:
ISO/IEC 15504-4
ISO/IEC TS 33074
CSA CAN/CSA-ISO/IEC 15504-4-05
Advertisement