UMC - : References
This document references the following standards:
ACCA MANUAL B
ACCA MANUAL D
ACCA MANUAL J
ACCA MANUAL N
ACCA MANUAL Q
AHRI 700
AMCA 500
AMCA 540
AMCA 550
ASHRAE 129
ASHRAE 180
ASHRAE FUNDAMENTALS IP HANDBOOK
ASME A112.18.6
ASME A112.4.1
ASME A13.1
ASME B1.20.1
ASME B1.20.3
ASME B16.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.33
ASME B16.5
ASME B16.50
ASME B16.9
ASME B31.5
ASME B36.10M
ASME CSD-1
ASME/BPVC SEC IV
ASME/BPVC SEC VIII-1
ASTM A106/A106M
ASTM A126
ASTM A254/A254M
ASTM A53/A53M
ASTM A653/A653M
ASTM A733
ASTM A861
ASTM B135
ASTM B210
ASTM B241/B241M
ASTM B251
ASTM B280
ASTM B302
ASTM B306
ASTM B32
ASTM B370
ASTM B43
ASTM B447 REV A
ASTM B587
ASTM B687
ASTM B813
ASTM B828
ASTM B88
ASTM C296/C296M
ASTM C315
ASTM C411
ASTM C518
ASTM D1693
ASTM D1785
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2517
ASTM D2609
ASTM D2683
ASTM D2837
ASTM D3035
ASTM D3261
ASTM D3350
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E96/E96M
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1807
ASTM F1960
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2434
ASTM F2509
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F877 REV A
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C203
AWWA C500
IAPMO IS 13
IAPMO PS 33
MSS SP-104
MSS SP-106
MSS SP-58
MSS SP-6
MSS SP-67
MSS SP-80
NFPA 10
NFPA 12
NFPA 13
NFPA 17
NFPA 17A
NFPA 211
NFPA 220
NFPA 221
NFPA 259
NFPA 262
NFPA 274
NFPA 31
NFPA 501A
NFPA 54
NFPA 69
NFPA 70
NFPA 780
NFPA 80
NFPA 853
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
40 CFR PART 202
ASCE 25-16
ASHRAE 111
ASHRAE 15
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 90.1-2016 I-P
ASHRAE 90.2
ASTM A312/A312M
ASTM A420/A420M
ASTM B42 REV A
ASTM D2513 REV A
NFPA 30
NFPA 30A
NFPA 37
NFPA 409
NFPA 52
NFPA 58
NFPA 654
NFPA 82
NFPA 85
MSS SP-109
ASTM D2846/D2846M
ASTM D396
ASTM D93 REV A
ASTM E136 REV A
ASTM E84
ASTM F1055 REV A
ASTM F2389 REV A
ASTM F876 REV A
ASME/BPVC SEC I ERRATA
This document is referenced by the following standards:
NFPA 5000
ASSE SERIES 13000
ASSE SERIES 9000
NFPA 102
NFPA 1500
ASHRAE HVAC APPLICATIONS IP CH 44
FED BLM 01010
FED BLM 01009
CSA C22.2 NO. 140.2-96
ASSE 19000
Advertisement