API STD 609
Butterfly Valves: Double-flanged, Lug- and Wafer-type
| Organization: | API |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This standard covers design, materials, face-to-face dimensions,
pressure-temperature
a) Category A-Manufacturer's rated cold working pressure (CWP) butterfly valves, usually with a concentric disc and seat configuration. Sizes covered are NPS 2 to NPS 48 for valves having ASME Class 125 or Class 150 flange bolting patterns.
b) Category B-ASME Class and pressure-temperature
Valve configurations include double-flanged, lug- and wafer-types with facings that permit installation between ASME and MSS flanges that conform to the standards and specifications listed in Section 2.
Document History