API STD 609

Butterfly Valves: Double Flanged, Lug- and Wafer-Type

inactive
Buy Now
Organization: API
Publication Date: 1 May 2004
Status: inactive
Page Count: 30
scope:

This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel, nickel-base alloy, or special alloy butterfly valves that provide tight shutoff in the closed position and are suitable for flow regulation. Two categories of butterfly valves are included:

a. Category A: Manufacturer's rated cold working pressure (CWP) butterfly valves, usually with a concentric disc and seat configuration. Sizes covered are NPS 2 to NPS 48 for valves having ASME Class 125 or Class 150 flange bolting patterns.

b. Category B: Pressure-temperature rated butterfly valves that have an offset seat and either an eccentric or a concentric disc configuration. These valves may have a seat rating less than the body rating. For lug and wafer, Class 150, 300, and 600, sizes covered are NPS 3 to NPS 24. For double flanged long pattern, Class 150, 300, and 600, sizes covered are NPS 3 to NPS 36. For double flanged short pattern, Class 150 and 300, sizes covered are NPS 3 to NPS 48. For double flanged short pattern, Class 600, sizes covered are NPS 3 to NPS 24.

Valve configurations include double flanged, lug- and wafer-types with facings that permit installation between ASME and MSS flanges that conform to the standards and specifications listed in Section 2.

Document History

April 1, 2021
Butterfly Valves: Double-flanged, Lug- and Wafer-type, and Butt-welding Ends
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
A description is not available for this item.
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug-and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
October 1, 2009
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
API STD 609
May 1, 2004
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
1 Scope 1.1 This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
June 1, 1991
Lug- and Wafer-Type Butterfly Valves
A description is not available for this item.
October 1, 1983
Butterfly Valves, Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
October 1, 1978
Butterfly Valves Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
September 1, 1973
BUTTERFLY VALVES TO 150 PSIG AND 150 F
This standard covers end-to-end body dimensions and pressure-temperature ratings for butterfly valves providing a tight shutoff in closed positions. Valve sizes included are 11/2 inches through 24...

References

Advertisement