API STD 609

Butterfly Valves: Double-flanged, Lug- and Wafer-type

active, Most Current
Buy Now
Organization: API
Publication Date: 1 February 2016
Status: active
Page Count: 38
scope:

This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel, nickel-based alloy, or special alloy butterfly valves.

If product is supplied bearing the API Monogram and manufactured at a facility licensed by API, the requirements of Annex Aapply.

The following two categories of butterfly valves are included.

a) Category A-Manufacturer's rated cold working pressure (CWP) butterfly valves, usually with a concentric disc and seat configuration. Sizes covered are NPS 2 to NPS 48 for valves having ASME Class 125 or Class 150 flangebolting patterns.

b) Category B-ASME Class and pressure-temperature rated butterfly valves that have an offset seat and either an eccentric or a concentric disc configuration. These valves may have a seat rating less than the body rating. Sizes covered are listed below.

- For lug and wafer, Class 150: NPS 3 to NPS 48. For lug and wafer, Class 300 and Class 600: NPS 3 to NPS 48.

- For double-flanged long pattern, Class 150, 300, and 600: NPS 3 to NPS 36.

- For double-flanged short pattern, Class 150 and Class 300: NPS 3 to NPS 48.

- For double-flanged short pattern, Class 600: NPS 3 to NPS 24.

- Information to be specified by the purchaser is shown in Annex B.

Valve configurations include double flanged, lug- and wafer-type with facings that permits installation between ASME and MSS flanges that conform to the standards and specifications listed in Section 2. Typical valve construction and nomenclature for valve parts are shown inAnnex C.

Document History

April 1, 2021
Butterfly Valves: Double-flanged, Lug- and Wafer-type, and Butt-welding Ends
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
A description is not available for this item.
API STD 609
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug-and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
October 1, 2009
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
May 1, 2004
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
1 Scope 1.1 This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
June 1, 1991
Lug- and Wafer-Type Butterfly Valves
A description is not available for this item.
October 1, 1983
Butterfly Valves, Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
October 1, 1978
Butterfly Valves Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
September 1, 1973
BUTTERFLY VALVES TO 150 PSIG AND 150 F
This standard covers end-to-end body dimensions and pressure-temperature ratings for butterfly valves providing a tight shutoff in closed positions. Valve sizes included are 11/2 inches through 24...

References

Advertisement