API - STD 609

Butterfly Valves, Lug-Type and Wafer-Type

inactive
Organization: API
Publication Date: 1 October 1983
Status: inactive
Page Count: 20
scope:

This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel butterfly valves that provide tight shutoff in closed position and are suitable for flow regulation.

Valve sizes covered are NPS 2 through 30, corresponding to nominal pipe sizes in ANSI B36.10 with pressure ratings up to and including ANSI Class 600 (see Tables 1 and 2).

Valve configurations are limited to lug-type and wafer-type with facing that will permit installation between the ANSI B16 flanges as referenced in 1.2 (see Figure 1).

The bolting options for lug-type and wafer-type valves are illustrated in figure 1.

Document History

April 1, 2021
Butterfly Valves: Double-flanged, Lug- and Wafer-type, and Butt-welding Ends
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
A description is not available for this item.
February 1, 2016
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
February 1, 2016
Butterfly Valves: Double-flanged, Lug-and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
October 1, 2009
Butterfly Valves: Double-flanged, Lug- and Wafer-type
This standard covers design, materials, face-to-face dimensions, pressure-temperature ratings, and examination, inspection and test requirements for gray iron, ductile iron, bronze, steel,...
May 1, 2004
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
1 Scope 1.1 This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze,...
May 1, 1997
Butterfly Valves: Double Flanged, Lug- and Wafer-Type
This standard covers design, materials, face-to-face dimensions; pressure-temperature ratings; and examination, inspection, and test requirements for gray iron, ductile iron, bronze, steel,...
June 1, 1991
Lug- and Wafer-Type Butterfly Valves
A description is not available for this item.
STD 609
October 1, 1983
Butterfly Valves, Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
October 1, 1978
Butterfly Valves Lug-Type and Wafer-Type
This standard covers design criteria, face-to-face dimensions, pressure-temperature ratings, and inspection and test requirements for cast iron, ductile iron, bronze, carbon steel, and alloy steel...
September 1, 1973
BUTTERFLY VALVES TO 150 PSIG AND 150 F
This standard covers end-to-end body dimensions and pressure-temperature ratings for butterfly valves providing a tight shutoff in closed positions. Valve sizes included are 11/2 inches through 24...

References

Advertisement