This document references:
STD 598 - Valve Inspection and Testing
Published by API
on
February 1, 2023
This standard covers inspection, examination, supplementary examinations, and pressure test requirements for resilient-seated, nonmetallic-seated (e.g., ceramic), and metal-to-metal-seated valves of...
This document references:
ASME B1.1 - Unified Inch Screw Threads (UN and UNR Thread Form)
Published by ASME
on
January 1, 2019
This Standard specifies the thread form, series, class, allowance, tolerance, and designation for unified screw threads. (In order to emphasize that unified screw threads are based on inch modules,...
This document references:
ASME B16.24 - Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Published by ASME
on
October 31, 2016
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings having...
This document references:
ASME B16.34 - Valves — Flanged, Threaded, and Welding End
Published by ASME
on
January 1, 2020
This Standard applies to new construction and covers pressure–temperature ratings, dimensions, tolerances, materials, nondestructive examination requirements, testing, and marking for cast, forged,...
This document references:
ASME B36.10M - Welded and Seamless Wrought Steel Pipe
Published by ASME
on
October 12, 2018
This Standard covers the standardization of dimensions of welded and seamless wrought steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to...
This document references:
MSS SP 25 - Standard Marking System for Valves, Fittings, Flanges, and Unions
Published by MSS
on
January 1, 2018
This standard marking system applies to the marking of new valves, fittings, flanges, and unions used in piping connections that include (but are not limited to) flanged, soldered, brazed, threaded,...