API - STD 609
Butterfly Valves: Double-flanged, Lug- and Wafer-type, and Butt-welding Ends
| Organization: | API |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 34 |
scope:
This standard covers design, materials, face-to-face dimensions, pressure-temperature
The following two categories of butterfly valves are included:
a) Category A-Manufacturer's rated cold working pressure (CWP) butterfly valves, usually with a concentric disc and seat configuration. Sizes covered are NPS 2 to NPS 60 for valves having ASME class 125 or class 150 flange bolting patterns.
b) Category B-ASME class and pressure-temperature
- for lug and wafer, class 150 and 300: NPS 2 to NPS 60;
- for lug and wafer, class 600: NPS 3 to NPS 60;
- for double-flanged short and long pattern, class 150, 300, and 600: NPS 3 to NPS 60;
- for butt-welding ends, class 150, 300 and 600: NPS 3 to 60;
Information to be specified by the purchaser is shown in Annex B.
Valve configurations include double-flanged, lug- and wafer-type with facings that permit installation between ASME and MSS flanges and butt-welding ends. Configurations conform to the standards and specifications listed in Section 2. Typical valve construction and nomenclature for valve parts are shown in Annex C.
Document History