CEI EN IEC 61190-1-3

Attachment materials for electronic assembly Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solder for electronic soldering applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: active
Page Count: 52
ICS Code (Electronic component assemblies): 31.190
scope:

This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic soldering applications and for "special" electronic grade solders. For the generic specifications of solder alloys and fluxes, see ISO 9453. This document is a quality control document and is not intended to relate directly to the material's performance in the manufacturing process.

Special electronic grade solders include all solders which do not fully comply with the requirements of standard solder alloys and solder materials listed herein. Examples of special solders include anodes, ingots, preforms, bars with hook and eye ends, and multiple-alloy solder powders.

Document History

CEI EN IEC 61190-1-3
June 1, 2018
Attachment materials for electronic assembly Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solder for electronic soldering applications
This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic...
July 1, 2011
Attachment materials for electronic assembly Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications
La presente Variante modifica la Norma CEI EN 61190-1-3:2008-04 relativa ai materiali di fissaggio per l'assemblaggio elettronico (Leghe e saldanti flussati per la saldatura elettronica). Le...
April 1, 2008
Attachment materials for electronic assembly - Part 1-3: Requirements for electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications
La presente parte della IEC/EN 61190 definisce i requisiti ed i metodi di prova per le leghe saldanti a barra, a nastro e in polvere, flussate e non flussate, diverse dalla pasta saldante, per...
November 1, 2007
Materiali di fissaggio per assemblaggio elettronico - Parte 1-3: Prescrizioni per leghe saldanti per l'elettronica e per saldanti solidi flussati e non flussati, impiegati per applicazioni di saldatura in elettronica
La presente parte della IEC/EN 61190 definisce i requisiti ed i metodi di prova per le leghe saldanti a barra, a nastro e in polvere, flussate e non flussate, diverse dalla pasta saldante, per...
January 1, 2003
Materiali di fissaggio per assiemi elettronici - Parte 1-3: Prescrizioni per leghe saldanti di categoria elettronica e saldanti solidi flussati e non flussati nell'assemblaggio dei componenti elettronici
La presente parte della IEC 61190 definisce i requisiti ed i metodi di prova per le leghe saldanti a barra, a nastro e in polvere, flussate e non flussate, diverse dalla pasta saldante, per...

References

Advertisement