B500/B500M
Standard Specification for Metallic Coated or Aluminum Clad Stranded Steel Core for Use in Overhead Electrical Conductors
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
This specification covers 7-wire, 19-wire, 37-wire, and 61-wire zinc-coated (galvanized), zinc-5 % aluminum-mischmetal alloy-coated or aluminum clad stranded steel core intended for use in overhead electrical conductors.
The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History