CENELEC - EN 60191-6-2
Mechanical Standardization of Semiconductor Devices Part 6-2: General Rules for the Preparation of Outline Drawings of Surface Mounted Semiconductor Device Packages - Design Guide for 1,50 mm, 1,27 mm and 1,00 mm Pitch Ball and Column Terminal Packages
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
Document History
EN 60191-6-2
February 1, 2002
Mechanical Standardization of Semiconductor Devices Part 6-2: General Rules for the Preparation of Outline Drawings of Surface Mounted Semiconductor Device Packages - Design Guide for 1,50 mm, 1,27 mm and 1,00 mm Pitch Ball and Column Terminal Packages
A description is not available for this item.