DLA - SMD-5962-96877 REV A

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 March 1998
Status: inactive
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 25, 2014
MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 23, 2006
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96877 REV A
March 16, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 6, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement