DOD - SMD 5962-96877

MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 June 2014
Status: active
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96877
June 25, 2014
MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 23, 2006
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
A description is not available for this item.
March 16, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 6, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement