DLA - SMD-5962-96877 REV C
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 128K X 8 STATIC RAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 February 2006 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History