IEC 61189-5-4

Test methods for electrical materials, printed boards and other interconnection structures and assemblies – Part 5-4: General test methods for materials and assemblies – Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2015
Status: active
Page Count: 50
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61189 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies.

This part of IEC 61189 focuses on test methods for solder alloys, fluxed and non-fluxed solid wire, based on existing IEC 61189-5 and IEC 61189-6. In addition, it includes test methods for solder alloys, fluxed and non-fluxed solid wire, and for lead free soldering.

Document History

IEC 61189-5-4
January 1, 2015
Test methods for electrical materials, printed boards and other interconnection structures and assemblies – Part 5-4: General test methods for materials and assemblies – Solder alloys and fluxed and non-fluxed solid wire for printed board assemblies
This part of IEC 61189 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies. This part of IEC 61189 focuses on test methods...

References

Advertisement