This Standard specifies the steel and brass cross recessed head screws with captive washer for general purposes. The cross recessed head screws specified in this Standard are screws manufactured by mounting a washer onto the screw blank before rolling the threads...
This Standard specifies the steel and brass hexagon head screws with captive washer for general purposes. The hexagon head screws specified in this Standard are screws manufactured by mounting a washer onto the screw blank before rolling the threads so that the...
This standard specifies properties for sizes M 3 to M 24 hexagon socket head cap screws with low head of product grade A as in DIN EN ISO 4759-1, made of steel and stainless steel. Where screws are to comply with specifications other than those given in this standard, these...
This standard specifies requirements for M3 to M30 bolts and screws ("bolts", for short) with various head styles and a diameter of the unthreaded portion of the shank smaller than the minor diameter. It covers bolts with two types of shank designs: short (K) and long (L). These bolts can be...
This standard specifies characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa ) / 235 °C .
This part of ISO 898 specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. Washers that conform to the requirements of...
This International Standard specifies the requirements for tapping screws and plain washer assemblies with thread sizes from ST2,2 to ST9,5 inclusive, flat seating heads and mechanical properties as specified in ISO 2702. The plain washers are captive, i.e. prevented from disassembly...
This International Standard specifies the requirements for tapping screws and plain washer assemblies with thread sizes from ST2,2 to ST9,5 inclusive, flat seating heads and mechanical properties as specified in ISO 2702. The plain washers are captive, i.e. prevented from disassembly...
This part of ISO 898 specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. Washers that conform to the requirements of...
This part of ISO 898 specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. Washers that conform to the requirements of...
This document specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. NOTE 1 These types of washers can also be used with...
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers...
ISO 4759-3:2016 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it...
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers...
This International Standard specifies the requirements for metric screw and plain washer assemblies made of steel with coarse thread M2 to M12 inclusive, flat seating heads, property classes up to and including 10.9 and washer hardness classes 200 HV or 300 HV. The plain washers are...