This specification covers the minimum requirements for an environment resistant, permanent splice with a temperature rating of -55 °C to 150 °C with an environmental seal and matched impedance to repair coaxial cables.
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications. It applies to stranded conductors, with a nominal...
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications. It applies to stranded conductors, with a nominal...
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in copper or copper alloy for electrical cables for aerospace applications. It applies to stranded conductors, with a nominal cross-sectional area...
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace applications. It applies to stranded conductors with nominal...
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace applications. It applies to stranded conductors with nominal cross-sections of 5...
This specification establishes the design and test requirements for tools and accessories to strip aerospace vehicle twisted multi-conductor cables with twisted multiple shielded conductors. The stripper is primarily used to strip twisted multi-conductor cable...
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of lightweight conductors, normal and tight tolerances, in copper or copper alloy for electrical cables for aerospace applications. It applies to stranded...
This part of IEC 61196 applies to coaxial communications cables. It specifies test methods for determining the conductor d.c. resistance of coaxial cables.
Aluminum electrical conductors today are being specified for nearly all new transmission lines and for most bare overhead distribution lines. Covered and insulated aluminum wire and cable have also been widely accepted; it is estimated that almost all new service drops and...
This SAE Standard covers the dimensions and minimum design requirements of the jumper cable plug and receptacle to achieve interchangeability with electrical connectors of different manufacture. These connectors are used with the cable described in SAE J1067. (Refer to SAE J702...
Narrow Your Results