This document specifies designations, tests and requirements for the safe operation of sealed nickel-metal hydride cells and batteries used in industrial applications excluding road vehicles. When an IEC International Standard specifying test conditions and requirements...
This part of IEC 62973 applies to secondary sealed nickel-metal hydride battery technologies for auxiliary power supply systems used on rolling stock. This document specifies the requirements of the characteristics and tests for the sealed nickel-metal hydride cells and...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1:2020 which is: - used for testing, measuring or monitoring...
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1:2020 which is: - used for testing, measuring or monitoring...
This document is applicable to lead-acid batteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and multi-passenger vehicles. Persons with a low level of technical skills as regards these...
This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By "similar use" is understood the use in conditions similar to those found in households, for example in inns,...
This part of IEC 60704 applies to electric appliances (including their accessories or components) for household and similar use, supplied from mains or from batteries. By "similar use" is understood the use in conditions similar to those found in households, for example in inns,...
This part of IEC 62973 applies to NiCd rechargeable batteries for auxiliary power supply systems used on railway vehicles. It is an extension of IEC 62973-1:2018 which specifies common requirements for all battery technologies of other parts of IEC 62973. Unless...
This part of IEC 62932 specifies methods of test and requirements for the flow battery system (FBS) and the flow battery energy system (FBES) for the verification of their performances. This document is applicable to FBES or FBS which are designed and used for service in...
This part of IEC 62984 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This document does not cover aircraft batteries, which are covered by IEC...
This part of IEC 62984 specifies general aspects, definitions and tests for high-temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1 500 V. This document does not cover aircraft batteries, which are covered by...
This part of IEC 62984 specifies performance requirements and test procedures for hightemperature batteries based on sodium for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. Sodium based batteries include sodium-sulphur batteries...
This part of IEC 62932 relates to flow battery energy systems (FBES) used in electrical energy storage (EES) applications and provides the main terminology and general aspects of this technology, including terms necessary for the definition of unit parameters, test methods,...
In addition to the requirements of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning. This document applies only to transducers...
This part of IEC 60730 applies to automatic electrical burner control systems for the automatic control of burners for oil, gas, coal or other combustibles intended to be used • for household and similar use, • in shops, offices, hospitals, farms and commercial and industrial applications....
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for...
This part of IEC 60794 is a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple deployment is relevant...