Dimensional and performance requirements for three types of PVC garden hose in a range of sizes.
Two types of thermoplastics hoses for use up to 55°C.
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the...
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the...
This standard specifies requirements for rubber hoses and hose assemblies for use in oil burners. Such hose assemblies should not be used, without special asssessment, for purposes other than oil burner installations.
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner...
This document specifies requirements for wire-reinforced hoses and hose assemblies for underground coal mining applications of nominal sizes 6,3 to 51 for use with: - oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +120...
Specifies requirements for rubber hoses and hose assemblies for use with water- and/or oil-based muds at high pressure in large volumes.
This standard specifies the requirements for textile and steel reinforced rubber hoses and hose assemblies for use with water- and/or oil-based muds having a minimum aniline point of 66°C pumped at high pressure in large volumes in rotary drilling service. The maximum temperature of...
Four types of quick-acting hose couplings for use at working pressures not exceeding 10 bar (1000 kN/m2) for bore hose sizes of 80 mm and 100 mm (types 1, 2 and 3). Dimensions of these couplings are given, together with general requirements of design, materials and testing.
Methods for hoses tested as the complete hose length or complete hose assembly.
This specification covers synthetic rubber hoses, reinforced with two braids of wire in sizes -4 through -32 for high pressure, high temperature multi-fluid applications. Hose to this associated detail specification is compatible with both petroleum and phosphate ester based oils....
Eight types of hoses for conveying gasoline fuels and oils, including aviation fuels having an aromatic hydrocarbon content of not more than 50%, at temperatures up to 80°C and a vacuum not exceeding 500 mbar.
This specification covers synthetic rubber hoses, reinforced with a single or double layer of wire braid in sizes -4 through -48 for medium pressure fluid applications.
This associated detail specification covers high performance synthetic rubber hoses, reinforced with a single layer of wire braid over a single layer of synthetic fiber braid in sizes -4 through -40 for medium pressure multi-fluid applications. Hose to this associated detail...
Requirements for materials, dimensions, testing and use of the 100 mm quick-acting hose coupling preferred by the majority of EEC countries for the transfer of petrol, oil and lubricants to and from road and rail tank wagons at working pressures up to 20 bar.
Minimum requirements for rubber, wire reinforced smooth and rough bore type hose assemblies for transferring crude oil and liquid petroleum products (other than liquid petroleum and natural gases) to and from tanker and bunkering vessels, and assemblies for submarine and floating service in...
This specification covers synthetic rubber hoses, reinforced with four plies heave spiral wrap wire in sizes -8 through -32 for high pressure fluid applications.
Performance and dimensional requirements for tubing, hose and complete assemblies for use in environments up to a maximum ambient temperature of 60°C.
Method primarily for reinforced hydraulic hoses having a smooth, parallel cover. It is not intended for predicting product abrasion life, but is suitable for comparison purposes.