- Trained on our vast library of engineering resources.
loading
DIN EN ISO 25649-3 - Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices (ISO 25649-3:2017)
April 1, 2018 - DIN

This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1 and ISO 25649-2. NOTE 1 Typical...

DS/EN ISO 25649-3 - Floating leisure articles for use on and in the water – Part 3: Additional specific safety requirements and test methods for Class A devices (ISO 25649-3:2017)
October 17, 2017 - DS

ISO 25649-3:2017 is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. ISO 25649-3:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. NOTE 1 -...

ISO 25649-3 - Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
August 1, 2017 - ISO

This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1 and ISO 25649-2. NOTE 1 Typical...

DS/EN 15649-3 - Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
March 5, 2012 - DS

This European Standard is applicable for CLASS A classified floating leisure articles for use on or in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-3) is applicable with EN 15649-1 and EN 15649-2. NOTE 1...

DIN EN 15649-3 - Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices (includes Amendment A1:2012)
March 1, 2012 - DIN

This European Standard is applicable for CLASS A classified floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-3) is applicable with EN 15649-1 and EN 15649-2. NOTE...

DIN EN ISO 25649-5 - Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
April 1, 2018 - DIN

This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1 and ISO 25649-2. NOTE 1 Typical...

DS/EN ISO 25649-5 - Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices (ISO 25649-5:2017)
October 17, 2017 - DS

ISO 25649-5:2017 is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649‑1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. ISO 25649-5:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. NOTE 1 -...

ISO 25649-5 - Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
August 1, 2017 - ISO

This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1 and ISO 25649-2. NOTE 1 Typical...

DS/EN 15649-5 - Floating leisure articles for use on and in the water - Part 5: Additional specific safety requirements and test methods for Class C devices
November 30, 2009 - DS

This European Standard is applicable for CLASS C classified floating leisure articles for use on and in water according to EN 15649-1 regardless of whether the buoyancy is achieved by inflation or inherent buoyant ma-terial. This document (EN 15649-5) is applicable with EN 15649-1 and EN 15649-2....

ASTM F3158 - Standard Practice for Patron Transportation Conveyors Used with a Water Related Amusement Ride or Device
July 1, 2020 - ASTM

This practice applies to the classification, design, manufacture, construction, and operation of patron transportation conveyors, integral with the operation of water related amusement rides or devices as scoped in Practice F2376. This practice applies to conveyors used for patron loading/unloading...

DIN EN ISO 25649-4 - Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices (ISO 25649-4:2017)
April 1, 2018 - DIN

This document specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to ISO 25649-1. This document is to be applied with ISO 25649-1 and ISO 25649-2. This...

DS/EN ISO 25649-4 - Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO 25649-4:2017)
October 17, 2017 - DS

ISO 25649-4:2017 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to ISO 25649‑1. ISO 25649-4:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. ISO...

ISO 25649-4 - Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
August 1, 2017 - ISO

This document specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to ISO 25649-1. This document is to be applied with ISO 25649-1 and ISO 25649-2. This...

ASTM F3158-16 - Standard Practice for Patron Transportation Conveyors Used with a Water Related Amusement Ride or Device
November 1, 2016 - ASTM International

1.1 This practice applies to the classification, design, manufacture, construction, and operation of patron transportation conveyors, integral with the operation of water related amusement rides or devices as scoped in Practice F2376. 1.2 This practice applies to conveyors used for patron...

ASTM F3158-22 - Standard Practice for Patron Transportation Conveyors Used with a Water Related Amusement Ride or Device
September 1, 2022 - ASTM International

1.1 This practice applies to the classification, design, manufacture, construction, and operation of patron transportation conveyors, integral with the operation of water related amusement rides or devices as scoped in Practice F2376-21a. 1.2 This practice applies to conveyors used for patron...

DS/EN 15649-4 - Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
March 5, 2012 - DS

This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on or in water according to EN 15649-1. This document is applicable with EN 15649-1 and EN 15649-2. This European...

DIN EN 15649-4 - Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices (includes Amendment A1:2012)
March 1, 2012 - DIN

This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to EN 15649-1. This document is applicable with EN 15649-1 and EN 15649-2. This...

ASTM F3158-21 - Standard Practice for Patron Transportation Conveyors Used with a Water Related Amusement Ride or Device
May 1, 2021 - ASTM International

1.1 This practice applies to the classification, design, manufacture, construction, and operation of patron transportation conveyors, integral with the operation of water related amusement rides or devices as scoped in Practice F2376. 1.2 This practice applies to conveyors used for patron...

ASTM F3158-20 - Standard Practice for Patron Transportation Conveyors Used with a Water Related Amusement Ride or Device
July 1, 2020 - ASTM International

1.1 This practice applies to the classification, design, manufacture, construction, and operation of patron transportation conveyors, integral with the operation of water related amusement rides or devices as scoped in Practice F2376. 1.2 This practice applies to conveyors used for patron...

ASTM F2461-23 - Standard Practice for Manufacture, Construction, Operation, and Maintenance of Aquatic Play Equipment
June 15, 2023 - ASTM International

1.1 This practice covers information for manufacture, construction, operations and maintenance of aquatic play equipment and provides safety performance standards for various types of public aquatic play components and aquatic play composite structures. 1.2 Inclusions: 1.2.1 Climbable and...

Advertisement