loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
EIA-654 - Resistance to Soldering Heat Test Procedure for Wire and Electrical Components
August 1, 2000 - EIA

The Soldering Technology Committee (STC) of the Electronic Components, Assemblies & Materials Association, the electronic component sector of Electronic Industries Alliance prepared this specification.

ASTM B965-09(2026) - Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
February 1, 2026 - ASTM International

This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating and shall be commercially pure. The base metal shall be copper of such quality and...

ASTM B965-09(2018) - Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
October 1, 2018 - ASTM International

This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating and shall be commercially pure. The base metal shall be copper of such quality and...

ASTM B965-09(2014) - Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
September 1, 2014 - ASTM International

This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating and shall be commercially pure. The base metal shall be copper of such quality and...

JEDEC JESD 22-B115 - Solder Ball Pull
July 1, 2016 - JEDEC

This document describes a test method only; acceptance criteria and qualification requirements are not defined. This test method applies to solder ball pull force/energy testing prior to end-use attachment. Solder balls are pulled individually using mechanical jaws; force, fracture...

IPC-TM-650 2.4.14.1 - Solderability, Wave Solder Method
March 1, 1979 - IPC

This document is intended to provide a recommended test method, which may be used by both vendor and user to determine solderability of PWBs, with or without surface coatings, which will be soldered by wave soldering machine methods or other soldering devices. The...

JEDEC JESD 22-B117 - Solder Ball Shear
May 1, 2014 - JEDEC

This document describes a test method only; acceptance criteria and qualification requirements are not defined. This test method applies to solder ball shear force/energy testing prior to end-use attachment. Solder balls are sheared individually; force, fracture energy and failure...

FORD WSA-M11A45-A3 - SOLDER, TIN BASED
May 12, 1997 - FORD

1. SCOPE The material defined by this specification is a paste solder consisting of prealloyed powdered solder metal and an organic-type flux.

IPC-HDBK-840 - Solder Mask Handbook
August 1, 2006 - IPC

Purpose The purpose of this handbook is to provide additional supporting information for IPC-SM-840 regarding solder mask types, processes, characteristics and properties in order to assist with the correct selection and use of the most appropriate material for the intended application. It...

AMS2695E - Connections, Electrical Solderless, Wire-Wrapped
December 5, 2013 - SAE International

This specification covers electrical connections made with single, solid, round copper or copper alloy wire wrapped around copper alloy terminals without the use of solder.

IPC-TM-650 2.4.44 - Solder Paste - Tack Test
January 1, 1995 - IPC

This test is to determine the ability of a printed pattern of solder paste to retain a probe placed in the solder paste by measuring the force required to separate the probe from the paste. Time between printing and probe placement are progressively increased to simulate variables in...

AMS4756A - Solder 97.5pb 1.5ag 1sn
March 1, 1997 - SAE International

This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 1.5 Sn Solder UNS Number: L50131

AMS2695D - Connections, Electrical Solderless, Wire-Wrapped
October 21, 2008 - SAE International

This specification covers electrical connections made with single, solid, round copper or copper alloy wire wrapped around copper alloy terminals without the use of solder.

AMS2695C - Connections, Electrical Solderless, Wire-Wrapped
April 21, 2006 - SAE International

This specification covers electrical connections made with single, solid, round copper or copper alloy wire wrapped around copper alloy terminals without the use of solder.

AMS2695B - ELECTRICAL CONNECTIONS Solderless, Wire-Wrapped
May 1, 1993 - SAE International

This specification covers electrical connections made with single, solid, round copper or copper alloy wire wrapped around copper alloy terminals without the use of solder.

Advertisement