loading
IPC-AI-641 - User's Guidelines for Automated Solder Joint Inspection Systems
January 1, 1987 - IPC
A description is not available for this item.
IPC-PTHS-2 - THROUGH-HOLE SOLDER JOINT EVALUATION INSPECTION SHEET - CLASS 2
IPC
A description is not available for this item.
IPC-PTHS-3 - THROUGH-HOLE SOLDER JOINT EVALUATION INSPECTION SHEET - CLASS 3
IPC
A description is not available for this item.
ASTM B32-20 - Standard Specification for Solder Metal
October 1, 2020 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

ASTM B32-08(2014) - Standard Specification for Solder Metal
October 1, 2014 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

ASTM B32-08 - Standard Specification for Solder Metal
May 1, 2008 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

BS 441 - Purchasing Requirements for Flux-Cored and Solid Soft-Solder Wire
May 30, 1980 - BSI

Requirements for purchasing round soft-solder wire with or without one or more continuous cores of flux. Includes wire dimensions, flux content, test requirements of solder and flux, inspection and marking.

JEDEC JESD 22-B115 - Solder Ball Pull
July 1, 2016 - JEDEC

This document describes a test method only; acceptance criteria and qualification requirements are not defined. This test method applies to solder ball pull force/energy testing prior to end-use attachment. Solder balls are pulled individually using mechanical jaws; force, fracture...

IPC-TM-650 2.4.14.1 - Solderability, Wave Solder Method
March 1, 1979 - IPC

This document is intended to provide a recommended test method, which may be used by both vendor and user to determine solderability of PWBs, with or without surface coatings, which will be soldered by wave soldering machine methods or other soldering devices. The...

JEDEC JESD 22-B117 - Solder Ball Shear
May 1, 2014 - JEDEC

This document describes a test method only; acceptance criteria and qualification requirements are not defined. This test method applies to solder ball shear force/energy testing prior to end-use attachment. Solder balls are sheared individually; force, fracture energy and failure...

FORD WSA-M11A45-A3 - SOLDER, TIN BASED
May 12, 1997 - FORD

1. SCOPE The material defined by this specification is a paste solder consisting of prealloyed powdered solder metal and an organic-type flux.

IPC-HDBK-840 - Solder Mask Handbook
August 1, 2006 - IPC

Purpose The purpose of this handbook is to provide additional supporting information for IPC-SM-840 regarding solder mask types, processes, characteristics and properties in order to assist with the correct selection and use of the most appropriate material for the intended application. It...

IPC-TM-650 2.4.44 - Solder Paste - Tack Test
January 1, 1995 - IPC

This test is to determine the ability of a printed pattern of solder paste to retain a probe placed in the solder paste by measuring the force required to separate the probe from the paste. Time between printing and probe placement are progressively increased to simulate variables in...

Lead-Free Soldering in Electronics: Science, Technology, and Environmental Impact
December 11, 2003 - CRC

Assessing the scientific and technological aspects of lead-free soldering, Lead-Free Soldering in Electronics considers the necessary background and requirements for proper alloy selection. It highlights the metallurgical and mechanical properties; plating and processing technologies;...

AMS4756A - Solder 97.5pb 1.5ag 1sn
March 1, 1997 - SAE International

This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 1.5 Sn Solder UNS Number: L50131

IPC-TM-650 2.6.7.3 - Thermal Shock - Solder Mask
July 1, 2000 - IPC

This test method is to determine the physical endurance of applied polymer solder mask to sudden changes of high and low temperature excursions to cause physical fatigue.

IPC-HDBK-005 - Guide to Solder Paste Assessment
January 1, 2006 - IPC

This handbook is a companion to the solder paste standard J-STD-005 and should be considered to be a guide to help assess the applicability of a solder paste for its use in surface mount technology (SMT) processes. This document also suggests some test methods that can help with...

Advertisement