A welcome update to the second edition, published in 1993, the updated Aluminum Casting Technology will feature the latest information on aluminum casting alloys, melting practices and furnaces, chemical and physical characteristics, design, casting processes, gating & risering, heat...
This specification covers the requirements for ion vapor deposited (IVD) aluminum on steel, titanium, and aluminum alloys.
This specification covers an aluminum alloy in the form of sheet 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in nominal thickness, clad on two sides (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet over 0.010 to 0.249 inch (0.25 to 6.32 mm), inclusive, in thickness, clad on one side (see 8.5).
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stran
This specification covers high magnesium marine application aluminum-alloy in those alloy tempers for flat sheet, coiled sheet, and plate, in the mill finish that are intended for marine and similar environments. An inspection lot shall consist of an identifiable quantity of material of the...
This specification covers an aluminum alloy in the form of die and hand forgings 6.000 inches (152.00 mm) and under in nominal thickness at time of heat treatment (see 8.6 ).
This specification covers an aluminum alloy in the form of die forgings 1.000 to 12.000 inches (25 to 305 mm), inclusive, in nominal thickness at the time of heat treatment and of forging stock of any size. (see 8.5 )
3.1 Asphalt-based, solvent-type, fibered or nonfibered, aluminum-pigmented roof coatings are used as a protective coating for solar reflection to prolong the life of roofing materials or where decorative qualities are desired. 3.2 Suitable application of aluminum-pigmented asphalt...
1.1 This specification covers bare concentric-lay-stran
This specification covers an aluminum alloy in the form of extruded bars, rods, and integrated profiles up to 0.200 inch (5.08.mm), inclusive, in nominal thickness (see 8.5).
This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional area of 20 square inches (129 cm 2x) and a maximum circle size of 10 inches (254 mm) (see 8.7 ).
This specification covers an aluminum alloy in the form of bars, rods, and wire.
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see 8.6 ).
This specification covers round, aluminum-clad steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, aluminum-clad steel reinforced. The base metal shall be steel produced by the openhearth, electric-furnace, or basic-oxygen process and...
This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock (see 8.5 ).
Automotive parts can be fabricated from either coiled sheet, flat sheet or extruded shapes. Alloy selection is governed by finish requirements, forming characteristics, and mechanical properties. Bright anodizing alloys 5657 and 5252 2x sheet provide a high luster and are preferred for trim which...
1.1 This specification covers zinc-5?% aluminum-mischmetal (Zn-5A1-MM) alloy-coated steel chain-link fence fabric, Zn-5A1-MM alloy-coated, before weaving. 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 This international standard was developed in accordance...