loading
UL 2443 - Flexible Sprinkler Hose with Fittings for Fire Protection Service
September 7, 2023 - ULSE

024430-000000-000000 1 Scope 1.1 This Standard covers flexible sprinkler hose with fittings intended for direct connection to fire sprinklers in installations requiring a flexible attachment to the sprinkler system piping such as clean rooms, suspended ceilings, and exhaust ducts. 1.2 The products...

UL 1686 - Pin and Sleeve Configurations
September 5, 2023 - ULSE

016860-000000-000000 1 Scope 1.1 These configurations cover attachment plugs, receptacles, and cord connectors, for use in accordance with the National Electrical Code (NEC), NFPA 70 and CSA C22.1, Canadian Electrical Code, Part I (CE Code). 1.2 These configurations do not cover devices rated at...

UL 746S - Evaluation of Sustainable Polymeric Materials for Use in Electrical Equipment
August 30, 2023 - ULSE

00746s-000000-000000 1 Scope 1.1 This standard establishes program requirements for the evaluation of sustainable polymeric materials for use in electrical equipment. The test program is intended to ensure acceptable material performance with respect to flammability, electrical, mechanical, and...

UL 12402-6 - Personal Flotation Devices - Part 6: Special Application Lifejackets and Buoyancy Aids - Safety Requirements and Additional Test Methods
August 24, 2023 - ULSE

124020-000060-000000 1 Scope This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended to be used in conjunction with ISO 12402-2:2020, ISO 12402-3:2020, ISO...

UL 2930 - Cord-and-Plug-Connected Health Care Facility Outlet Assemblies
August 11, 2023 - ULSE

029300-000000-000000 1 Scope 1.1 These requirements cover indoor-use cord-and-plug-connected Health Care Facility receptacle outlet assemblies (HCOA) rated 250 V AC or less and 20 Amperes or less. HCOA are for use as a movable power supply connection for cord-and-plug-connected medical electrical...

UL 1063 - Machine-Tool Wires and Cables
August 2, 2023 - ULSE

010630-000000-000000 1 Scope 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). These...

UL 9990 - Information and Communication Technology (ICT) Power Cables
July 31, 2023 - ULSE

099900-000000-000000 1 Scope 1.1 This Standard covers the power handling capabilities of Information and Communication Technology (ICT) cable assemblies when used for powering or charging Audio/Video, Information, and Communication Technology Equipment applications. This does not include Power Over...

UL 4248-14 - Fuseholders - Part 14: Supplemental Fuseholders
July 21, 2023 - ULSE

042480-000140-000000 1 Scope 1.1 This Part is intended to be read together with the Standard for Fuseholders - Part 1: General Requirements, hereafter referred to as Part 1. The titles of the Clauses in this Part correspond to the similarly titled Clauses in Part 1. The requirements of Part 1 apply...

UL 1468 - Direct Acting Pressure Reducing and Pressure Restricting Valves
July 19, 2023 - ULSE

014680-000000-000000 1 Scope 1.1 These requirements cover direct-acting pressure-reducing and pressure- restricting valves intended to reduce the water pressure in standpipe systems or in the supply piping for sprinkler systems. These requirements also cover pressure- reducing valves that can be...

UL 962A - Furniture Power Distribution Units
July 13, 2023 - ULSE

00962a-000000-000000 1 Scope 1.1 These requirements cover indoor use cord and plug connected of permanently connected, furniture power distribution units (FPDU) rated 250 V AC or less and 20 Amperes or less. An FPDU may provide one or more receptacle outlets, inclusive of one current tap integral...

UL 1363 - Relocatable Power Taps
July 13, 2023 - ULSE

013630-000000-000000 1 Scope 1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the...

USCAR38-2 - PERFORMANCE SPECIFICATION FOR ULTRASONICALLY WELDED WIRE TERMINATIONS
July 11, 2023 - SAE International

This specification defines test methods and performance criteria for ultrasonically welded wire-to-terminal bonds as shown in Figure 1 . This specification subjects parts to environmental exposures to simulate a lifetime of field exposure for a road vehicle. Exposures referenced in this...

USCAR53 - INDUSTRIAL DATA COMMUNICATION FOR AUTOMOTIVE MANUFACTURING
July 11, 2023 - SAE International

The provisions of this document, attachments, and supplements apply to the creation of a universal methodology for data communication, machine language, and reporting to and from manufacturing devices in the automotive production (Smart Manufacturing) environment. Universal connectivity is one of...

USCAR18-5 - USCAR-17 SUPPLEMENT
July 10, 2023 - SAE International

This document is a supplement to SAE/USCAR 17 and is intended to give recommended usages for one and two-way RF connectors and dimensional requirements for 2-way RF connectors and hybrid (RF & DC power) connectors which are not currently specified elsewhere. The radio frequency (RF) connector...

USCAR26-1 - TEST PROCEDURE FOR ELECTRICAL GROUND ATTACHMENTS
July 10, 2023 - SAE International

This test procedure is intended to evaluate and/or validate electrical ground schemes for use on the body or chassis. There are two classes based on the expected environmental conditions. Exposed Grounds can be located anywhere in the vehicle (except on the powertrain) and is the class for which...

USCAR30-1 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE UNIVERSAL SERIAL BUS (USB) CONNECTION SYSTEM
July 10, 2023 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of any USB cable assemblies and associated connections that constitute the electrical connection systems between the consumer peripheral interface and...

USCAR17-6 - PERFORMANCE SPECIFICATION FOR AUTOMOTIVE RF CONNECTOR SYSTEMS
July 10, 2023 - SAE International

This document contains procedures for testing performance of SMB-style electrical terminals, connectors and components for coaxial cable connection systems intended for road vehicle applications. These are often called FAKRA II designs. This specification does not apply to the Non RF portion of a...

UL 1203 - ExplosionProof and Dust-IgnitionProof Electrical Equipment for Use in Hazardous (Classified) Locations
July 10, 2023 - ULSE

012030-000000-000000 1 Scope 1.1 These requirements cover explosionproof and dust-ignitionproof electrical equipment for installation and use in hazardous (classified) locations, Class I, Division 1, Groups A, B, C, and D, and Class II, Division 1, Groups E, F, and G, in accordance with the...

UL 486C - Splicing Wire Connectors
June 30, 2023 - ULSE

00486c-000000-000000 1 Scope 1.1 This Standard applies to single-polarity, hand-, or tool-applied splicing wire and cable connectors intended for use with all alloys of copper, aluminum conductors, or copper-clad aluminum conductors, or all three, in accordance with the Canadian Electrical Code...

Advertisement