This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications contained in...
This standard is intended to document general and dimensional specifications for the various types and styles of hose fittings used in conjunction with hydraulic hoses specified in SAE J517, in hydraulic systems on construction and industrial equipment and commercial products....
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses,...
This European Standard specifies the design, materials and dimensions of hose fittings with screwed ferrules for rubber and thermoplastics hoses for use with flammable and non-flammable liquids or gases, e.g. fuel dispensing hoses, liquid natural gas (LPG) hoses,...
This SAE Standard covers general and performance specifications for hydraulic hose fittings of the styles, types, and classes defined in Section 3 and used in conjunction with nonmetallic flexible hoses for marine applications. This document does not ensure compatibility...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and ISO 8434-4. These hose fittings are made of carbon steel and are...
SAE J2552 provides limited, dimensional and general performance requirements for low pressure, field attachable, push-on hose and their mating hose fittings. The intended application is for fluid and pneumatic power used with petroleum base hydraulic fluids, lube oils, water...
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420 1 with union nut and pipe thread according to EN ISO 228 1 as well as for hose tails according to EN 14420 2 with male pipe thread according to EN ISO 228 1. Maximum working...
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to EN 14420-2 with male pipe thread according to EN ISO 228-1. Maximum working...
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3....
This European Standard specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092 1, on hose fittings with clamp units according to EN 14420-3....
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420-4 to EN 14420-8....
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420 1 for use with clamp units according to EN 14420 3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420-4 to EN 14420-8....
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings made of carbon steel with 60° cone ends for hose sizes 5 to 51 inclusive, in accordance with ISO 4397. These hose fittings (see Figure 1 for a...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to 51 mm inclusive, in accordance with ISO 4397, for use with ports and clamps in...
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of 37° flared hose fittings in accordance with ISO 8434-2, made of carbon steel, for nominal hose sizes of 6,3 mm through 51 mm inclusive in accordance with ISO 4397. NOTE 1...