This specification covers an aluminum alloy in the form of extruded profiles (shapes) 0.500 to 1.500 inch (12.7 to 38.1 mm), inclusive, in nominal thickness, and having a maximum cross-sectional area of 20 square inches (129 cm 2x) and a maximum circle size of 10 inches (254 mm) (see 8.7 ).
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up through 4.000 inches (101.60 mm), inclusive, with bars and forgings having a maximum cross-sectional...
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches (206 cm 2x) and under in cross-sectional area, and tubing 3.000 inches (76.20 mm) and under in wall...
This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides and a maximum cross-sectional area of 63.8 square inches (411.6 cm 2x) and under and forging stock of any size (see 8.7 ).
1.1 This test method is used to determine the filtering efficiency and the flow rate of the filtration component of a sediment retention device, such as a silt fence, silt barrier, or inlet protector. 1.1.1 The results are shown as a percentage for filtering efficiency and cubic metres per...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) having a maximum cross-sectional area of less than 12.6...
1.1 These test methods cover procedures for measuring size, dimensional measurement, bulk density, warpage, and squareness of rectangular dense refractory brick and rectangular insulating firebrick. More precise determination of bulk density of refractory brick can be made by Test Methods...
1.1 This specification covers hot-finished or cold-finished bars except bars for reforging (Note 1). It includes rounds, squares, and hexagons, and hot-rolled or extruded shapes, such as angles, tees, and channels in the more commonly used types of stainless steels. The free-machining types...
This specification covers requirements and methods of test for the material, dimensions, and workmanship, and the properties of extruded, compression molded, and injection molded PAEK sheet, plate, rod, and tubular bar manufactured from PAEK. The type of PAEK extruded, compression molded, and...
4.1 Vickers and Knoop hardness tests have been found to be very useful for materials evaluation, quality control of manufacturing processes and research and development efforts. Hardness, although empirical in nature, can be correlated to tensile strength for many metals, and is an indicator of...
1.1 This practice covers the determination of transverse and longitudinal application rate and residual application rate of asphalt distributors in gallons per square yard (or litres per square metre). 1.2 The values stated in inch-pound units are to be regarded as standard. The...
This specification covers a premium aircraft-quality alloy steel in the form of bars, forgings 100 square inches in cross section and less, and forging stock of any size.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars and forgings 25 square inches (161 cm 2x) and under, and forging stock of any size.
1.1 This test method is used to quantify the amount of refractive power (spherical and cylindrical powers) found in planoprotective eyewear. 1.2 This test method is used to quantify the optical performance of plano-protective eyewear as identified by the weighted root mean square average...