This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (antirotational), heat shrinkable boot, and / or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class N : - 65 °C to...
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (antirotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class N : 65 °C to 200...
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (antirotational), heat shrinkable boot, and / or metallic bands for use under the following conditions: Associated electrical connector(s) EN 3660-002. Temperature range, Class N : - 65 °C to...
This standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class A : - 65 °C to 200 °C Class T : - 65 °C to...
This standard defines a range of cable outlets, style A, straight, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class...
This standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class A : -...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION SAE-AS81820 Bearings, Plain, Self-Aligning, Self-Lubricating, Low Speed Oscillation, General Specification for This QPL has been prepared for use by or for the Government in the acquisition of products covered by the...
This European Standard defines a range of cable outlets, style K, 90º, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F in EN3660-035....
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F in EN...
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. Temperature range, Class N : - 65 °C to 200 °C Class K : - 65 °C to 200...
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F in EN...
This specification defines an electrolytic coating of zinc that contains evidence of nickel additions. Part supplied to this specification must have a minimum coating thickness of 5 micrometers and be capable of passing a 48 h salt spray test.
1. SCOPE The plating defined by these specifications is a corrosion resistant electrodeposited nickel alloy/nickel- zinc alloy/conversion finish.
1. SCOPE The plating defined by these specifications is a corrosion resistant electrodeposited nickel alloy/nickel- zinc alloy/conversion finish.
These products have been used typically for electrodeposited nickel plating on steel, copper and copper alloys, and zinc and zinc alloys, but usage is not limited to such applications.
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross...
This product standard defines a range of cable outlets, style K, 90º, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to Class F in EN 3660-066....
1. SCOPE The plating defined by this specification is a corrosion resistant electrodeposited alloy finish.