ASHRAE FUNDAMENTALS IP - : References
This document references the following standards:
AGA Z223.1
ASHRAE 62.1
ASTM C680
NFPA 31
IEEE C95.1
NFPA 99
ASHRAE 15
ASHRAE 90.1 I-P
B11/STD B11 TR1
ASTM C552
IES LIGHTING HDBK
AMCA 201
AHRI 575
ISO 9614-3
ISO/IEC 7498-1
ISO 3745
ISO 13732-1
ASA S1.11 PART 1/IEC 61260-1
ASA S1.11 PART 2/IEC 61260-2
ASA S1.11 PART 3/IEC 61260-3
ASA S1.4 PART 1/IEC 61672-1
ASA S1.4 PART 2/IEC 61672-2
ASA S1.4 PART 3/IEC 61672-3
ASABE D245.7
ASCE 7-22
ASHRAE 90.1 I-P
ASHRAE 15
ASTM E283/E283M
ASTM E96/E96M REV A
ASTM D388 REV A
ASTM D975 REV A
ASTM E119
ASTM E136
ASTM C547 REV A
ASTM C1136
MIL-DTL-2781H
ASHRAE 70
NFPA 90A
NFPA 54
ASHRAE 55
ASTM F50
ASTM E972
ASTM E971
ASTM E903
ASTM E90
ASTM E84
ASTM E795
ASTM E783
ASTM E779
ASTM E741
ASTM E631
NFPA 99
NFPA 90B
NFPA 90A
NFPA 54
NFPA 31
NFPA 30
NFPA 259
NACE SP0198
ISO 9972
ISO 9614-2
ISO 9614-1
ISO 7933
ISO 7730
ISO 7243
ISO 7235
ISO 6897
ISO 532-1
ISO 16484-1
ISO 15099
ISO 14644-1
IEEE C95.1
GPA STD 2140
DIN 45631
ASTM E544
ASTM E477
ASTM E413
ASTM E2231
ASTM E1998
ASTM E1827
ASTM E1574
ASTM E1573
ASTM E1529
ASTM E1423
ASTM E1300
ASTM E1222
ASTM E1186
ASTM E1084
ASTM D5157
ASTM D396
ASTM D2880
ASTM D1835
ASTM D1621
ASTM C930
ASTM C921
ASTM C795
ASTM C680
ASTM C634
ASTM C612
ASTM C591
ASTM C585
ASTM C578
ASTM C553
ASTM C534/C534M
ASTM C518
ASTM C450
ASTM C423
ASTM C411
ASTM C335/C335M
ASTM C177
ASTM C168
ASTM C165
ASTM C159
ASTM C1427
ASTM C1199
ASTM C1126
ASTM C1071
ASTM C1055
ASTM C1045
ASHRAE 70
ASHRAE 62.1
ASHRAE 55
ASHRAE 52.2
ASHRAE 152
ASHRAE 130
ASHRAE 129
ASHRAE 113
ASABE S358.3
ASABE S352.2
ASABE D272.3
ASA S3.4
ASA S12.60 PART 1
ASA S12.2
ASHRAE GUIDELINE 13
ASHRAE GUIDELINE 1.1
AMCA 303
AMCA 302
AMCA 301
AMCA 300
AIAA G-077
AHRI 885
AHRI 880 I-P
AGA Z223.1
AF M88-29
29 CFR PART 1928
29 CFR PART 1926
29 CFR PART 1915
16 CFR PART 1201
14 CFR PART 135
14 CFR PART 129
14 CFR PART 121
29 CFR PART 1910
29 CFR PART 1900-1901
ISO 16484-5
ISO 13370
This document is referenced by the following standards:
ICC I-CODE IECC COMM
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
ISO 18566-4
24 CFR PART 3280
DIN EN ISO 7243
ASTM STP1549
CSA Z412-17
ASHRAE 100
ASHRAE 90326
ASHRAE 215
CSA CAN/CSA-C439-18
CTI ATC-105S
CTI ATC-105
ASHRAE 188
IAPMO UMC
ASHRAE 174
ASHRAE 72
AMCA 210
AHRI 760 I-P
ASHRAE 116
ASHRAE 25
ISO 11855-6
ASHRAE 90667
NRC ABC
ASTM F3051
AHRI 421 SI
ASHRAE 90449
IAPMO LAMC
IAPMO CLAMC
ASHRAE GUIDELINE 29
ASHRAE 90467
ASTM E3224
ASHRAE 90340
ASHRAE 146
ASHRAE 84
IAPMO CMC
ASHRAE TRAN 2020-1
ASME OM
ASTM E2431
ASTM E241
NASA-STD-5005 REV D W/CHG 1
ISO 13837
ASHRAE 190
ASHRAE 204
ASHRAE 221
ASHRAE TRAN 2020-2
ASTM C1710
NFPA 5000
ASHRAE 127
IEC 60079-10-1
ICC I-CODE IGCC
ICC I-CODE IFGC COMM
ICC I-CODE IECC
ICC I-CODE MNMFGC
ICC I-CODE MNRC
ASTM F820
ASHRAE 170
ASHRAE 140
ASHRAE 138
NFRC 100
ASHRAE 90306
ASHRAE FUNDAMENTALS IP CH 33
ASTM E2264
ASHRAE FUNDAMENTALS IP CH 18
ASHRAE 90.1 SI
ASTM C1289 REV A
CSA A440.2:22/A440.3:22
CSA B139 SERIES-19
CSA B214-21
CSA C22.2 NO. 113-18
CSA C873 SERIES-15
CSA F300:22
CSA N294:19
CSA S900.1-18
ICC I-CODE ORMSC
ISO 19659-2
KSC-DE-512-SM REV M
SSTD-8070-0084-EMCS REV C-1
UFGS 23 09 00
ASTM E2357
CEN/CLC/TR 17603-31-08
ASHRAE FUNDAMENTALS SI CH 30
API RP 500
NAIMA AH124
ASHRAE 90475
ASHRAE 153
IEEE 1147
ASHRAE 90579
AMCA 230
ASHRAE GUIDELINE 33
ASTM D8080
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
AHRI 210/240
FLBC FLRC
IEC 60079-10-1 (REDLINE + STANDARD)
IAPMO IS 34
ICC I-CODE IPC COMM
ICC I-CODE SCRC
ICC I-CODE SCMC
FLBC FLMC
ASHRAE 216
ASHRAE 184
AHRI 550/590 I-P
ASTM E1677
ASTM C755
ASTM C1363
ASHRAE 90.2
ASME PTC 12.5
ASME PTC 22
ASHRAE TRAN 2019-2
ASTM E859/E859M
ASHRAE GUIDELINE 27
ASME AG-1
NFPA 850
NFPA 91
NFPA 76
ASTM E2357
ASTM E1677
ASTM D7793
ASTM C1363
ASHRAE 24
ASTM D3679
ASTM E330/E330M
NRC NPC
ASHRAE OWNER’S GUIDE FOR BUILDINGS SERVED BY DISTRICT COOLING
NRC NEC
ASHRAE 90.2
NFPA 211
ASHRAE 20
API RP 505
ASHRAE 158.2
ASHRAE 90456
AGA Z223.1 HANDBOOK
ASHRAE 41.2
CSA Z240 MH SERIES-16
CSA F280-12
CSA S832-14
ASTM C755
DIN EN ISO 7243
NFPA 101
ASHRAE 111
UFGS-23 81 47
NFPA 1144
NFPA 37
24 CFR PART 3285
ASTM D7445
CSA/AM ANSI Z83.18-2017
CSA CAN/CSA-C448 SERIES-13
ASHRAE FUNDAMENTALS IP CH 30
CSA/AM ANSI Z223.2-1992
Advertisement