CMC - : References
This document references the following standards:
ASTM B75/B75M
AWWA C110/A21.10
MSS SP-58
NFPA 80
AGA Z223.1
ASTM F714
AWWA C203
ASTM A312/A312M
ASTM B241/B241M
ASTM B88
AWWA C115/A21.15
AWWA C500
NFPA 780
NFPA 85
ASHRAE 62.1
ASTM A53/A53M
ASTM B43
AWWA C151/A21.51
NFPA 654
NFPA 70
ASTM A126
ASTM B32
NFPA 13
NFPA 17A
AWWA C111/A21.11
AWWA C153/A21.53
ASME B16.24
ASME B16.23
ASME B16.9
NFPA 58
ASHRAE 90.1-2016 I-P
ASME B1.20.3
NFPA 409
ASME A13.1
ASME B16.3
NFPA 211
AHRI 700
MSS SP-80
NFPA 17
ASCE 25-16
ASME B1.20.1
ASME B16.33
ASME B31.5
NFPA 96
NFPA 31
ASHRAE 90.1-2016 SI
ASSE 1013
MSS SP-6
ASME B16.1
ASSE 1017
NFPA 91
NFPA 82
ASTM A420/A420M
ASTM C315
ASTM B42 REV A
ASTM E814 REV A
ASTM B251/B251M
ASTM B370
ASTM E136
ASTM E84 REV B
ASTM E96/E96M
ASTM F1281
ASTM D2846/D2846M REV A
ASTM F1282
ASTM D2241
ASTM F1476
ASTM F1807 REV A
ASTM F2389 REV A
ASTM A106/A106M
ASTM A733
ASTM B280
ASTM B302
ASTM B447 REV A
ASTM B687
ASTM B813
ASTM D1693
ASTM D2464
ASTM D2564
ASTM D3035
ASTM D3139
ASTM E2336
ASTM F1055 REV A
ASTM F2769
ASTM F437
ASTM F438
ASTM F441/F441M
ASTM F442/F442M
ASTM F876 REV A
ASTM A254/A254M
ASTM A653/A653M REV A
ASTM B210/B210M
ASTM B828
ASTM C296/C296M
ASTM C411
ASTM D1785
ASTM D2609
ASTM D2837
ASTM D3261
ASTM D3350
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159 REV A
ASTM F2735
ASTM F493
ASTM B135/B135M
ASTM B306
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2683
ASTM D93
ASTM E2231
ASTM F1960
ASTM F2434
ASTM F2623
ASTM F656
Advertisement