ASME B18.2.2 - : References
This document references the following standards:
ASTM F467
ASTM F594
ASTM F594
ASME B1.3
ASTM F467
ASME B18.12
ASME B1.1
ASME B18.24
ASTM F812
ASTM F1941/F1941M
ASTM A563/A563M REV A
ASTM A563/A563M REV A
This document is referenced by the following standards:
ASME B16.24
ASTM F901
SNZ AS/NZS 4645.3
ASTM B746/B746M
VA 06 10 00
VA 05 50 00
NAVISTAR CEMS A-31 PART II
AWWA C111/A21.11
API STD 608
AFSPCMAN 91-710 VOLUME 7
ASME B16.34
ASME B16.5
ASME PROCESS PIPING GUIDE
ASME B31.1
ASME COMPANION GUIDE V1
API SPEC 6A
CEN EN ISO 27509
46 CFR PART 56
IEEE C135.80
API STD 599
API STD 603
NEMA CC 1
MSS SP-71
GMW GMW16722
MSS SP-9
SNV SN EN ISO 27509
MSS SP-44
CSA CSA 1.8-2006
AWWA C221
ASTM F432
ASTM A761/A761M
UFGS-03 41 16.08
AWWA C228
UFGS-05 50 13
ASTM D6880/D6880M
ASME B16.47
ASME B16.15
UFGS-41 22 13.33
MSS SP-42
AWWA C219
ASME/BPVC SEC II-A-1
ASME/BPVC SEC VIII-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
AASHTO M 292M/M 292
API STD 623
MIL-R-16743F
A-A-59001A
ASTM A453/A453M
API RP 591
ASTM F704
ISO 17292
ASME B31.9
UFGS-05 50 15
UFGS-40 18 00.00 40
IEEE C135.90
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CI PAMPHLET 6
AASHTO M 167M/M 167
ASME B31.8
AWWA C503
AGA Z380.1
MSS SP-136
API SPEC 12B
AASHTO LRFDCONS
API STD 600
AASHTO M 314
ASME B31.12
UFGS-06 82 14
ASTM F1155
ISO 7121
ASTM A540/A540M
NAV NFGS-16233 REV E
NAV NFGS-11375 REV D
NAV NFGS-14606 REV K
NAV NFGS-15195 REV C
NAV NFGS-SF-02510 REV C
ISO 10423
NAV NFGS-02661 REV L
NAV NFGS-06200 REV P
NAV NFGS-13111 REV D
NAV NFGS-Y-15651 REV D
UFGS-05 50 04.00 10
UFGS-23 52 43.00 10
UFGS-41 24 26
NAV NFGS-Y-06200 REV D
UFGS-21 13 13.00 10
UFGS-21 13 17.00 10
NAV NFGS-15192 REV C
NAV NFGS-16230 REV E
UFGS-11 82 20
UFGS-21 13 18.00 10
GGG-W-644C
NAV NFGS-L-13110 REV A
NAV NFGS-Y-15711 REV D
UFGS-40 05 13
NAV NFGS-16231 REV E
NAV NFGS-02530 REV F
NAV NFGS-15181 REV F
NAV NFGS-SF-05500 REV F
NAV NFGS-02510-A REV E
NAV NFGS-06100 REV Z
NAV NFGS-15184 REV C
NAV NFGS-15185 REV C
NAV NFGS-Y-06100 REV D
NAV NFGS-Y-15521 REV D
UFGS-12 93 00
UFGS-33 30 00
ISO 13628-4
ISO 15761
NAV NFGS-SF-06100 REV H
NAV NFGS-02870 REV B
NAV NFGS-14637 REV W
NAV NFGS-N-02229 REV A
UFGS-13 48 00
NAV NFGS-Y-05500 REV D
NAV NFGS-05500 REV V
NAV NFGS-15183 REV D
ISO 10434
UFGS-33 52 10
UFGS-06 10 00
COE CEGS 13945
COE CEGS 13930
COE CEGS 15846
FED H-08-1 SEC 06100
UFGS-40 18 00
UFGS-33 11 00
IEEE 810
UFGS-23 22 26.00 20
UFGS-44 42 13.00 20
UFGS-05 72 00
UFGS-05 70 00.00 40
UFGS-41 22 13.14 20
UFGS-33 11 23
UFGS-26 42 19.00 20
COE CEGS 15200
UFGS-23 64 26
UFGS-23 22 13.13 40
UFGS-N-02229N
UFGS-22 15 14
UFGS-23 21 13.00 20
FED H-08-1 SEC 05500
UFGS-06 20 00
COE CE 2201.01
UFGS-03 41 16
COE CE 1603
COE CWGS 14340
UFGS-41 22 13.15
COE CWGS 14330
UFGS-03 50 00.00 40
COE CWGS 16252
COE RPMAS 46910
UFGS-22 15 13.16
COE CW 05550
IEEE C37.42
COE CEGS 13935
COE CEGS 13945-A
COE CWGS 16210
UFGS-22 15 09
COE CE 1604.01
COE CE 1604.02
IEEE C135.1
UFGS-23 21 13.23 20
COE CEGS 15495
UFGS-26 42 13.00 20
API STD 600 RUSSIAN
ASME B18.2.6
ASME B18.10
AWWA C508
NAVISTAR ESP B-4.101-GS
ACI 351.2R
API SPEC 12F
ASME B31E
PIP VESTA002
MSS SP-70
ASME B16.1
NAVISTAR ESP E-1.101-GS
API SPEC 12D
ASHRAE 26
ASME B31J
AWWA D120
API SPEC 12L
ASME B31.8 INTERPRETATIONS
ISO 27509
API STD 599 RUSSIAN
API STD 602 RUSSIAN
API STD 608 RUSSIAN
ASME B31.3
ASME B31.4 INTERPRETATIONS
ASME B31.5
ASME/BPVC N-717
ASME/BPVC SEC III NCA
ASME/BPVC SEC III-1 NE
ASME/BPVC SEC III-3
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASME/BPVC SEC XII
BSI BS EN ISO 10423
BSI BS EN ISO 10434
BSI BS EN ISO 15761
BSI BS EN ISO 17292
BSI BS EN ISO 27509
BSI BS ISO 7121
ASTM F1554
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
DIN EN ISO 27509
DIN EN ISO 27509
MIL-DTL-24509B (1)
MIL-DTL-32480/2A
MIL-DTL-32480/3A
MIL-STD-2193C CHANGE 1
CSA Z662:19
CSA/AM ANSI Z21.74-2017
CSA/AM ANSI Z21.89-2017/CSA 1.18-2017
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
FED-STD-H28B
FF-C-450G
SSTD-8070-0044-PIPE REV D
CSA M430-90
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.96:19/CSA 11.6:19
MS25082 REV P (2)
AASHTO HM-2022
ASTM A194/A194M REV A
MIL-DTL-13444J (1)
MIL-DTL-13531J (4)
CSA/AM ANSI NGV 5.1:23
FF-N-836F
Advertisement