ASME BPVC-VIII-1 - : References
This document references the following standards:
ASME B16.5
ASME QAI-1
ASME PTC 25
ASME B16.5
ASME B16.9
ASME B18.2.2
ASME B1.1
ASME B16.15
ASME B16.24
ASME PVHO-1
ASME B36.10M
ASME B16.20
ASME B16.11
ASME B16.42
ASME B1.20.1
ASME B1.21M
ASME B18.2.3.3M
ASME B1.13M
ASME B18.2.3.5M
This document is referenced by the following standards:
API SPEC 19G1
ICC I-CODE ORC
ICC I-CODE VSFPC
DNVGL-OS-E101
DNVGL-OS-E201
DNVGL-RP-F112
DNVGL-RU-SHIPS PART 6 CHAPTER 4
DNVGL-ST-F101
ABS 63
API SPEC 19V
UFGS-33 51 15
ABS 82
IAPMO LAMC
CABC CAFC
IAPMO CLAMC
EEMUA PUB NO 194
ISO 15590-2
API SPEC 7NRV
49 CFR PART 171
KSC-STD-Z-0005 REV C
ASTM F1155
API STD 6DX
UFGS-23 81 29
CEN EN 14276-1
CSA/AM ANSI NGV 4.8-2012/CSA 12.8-2002
CSA/AM CSA/ANSI HGV 4.3:19
CSA/AM CSA/ANSI NGV 3.1:20
CSA/ANSI LNG 4.2:20
ASTM F1603
API STD 521
UFGS-26 32 15.00
UFGS-40 60 00
UFGS-41 24 26
UFGS-43 11 00.10
API RP 575
FM 6061
FM 7151-7156-7157
API SPEC 14A
NEN-ISO 21905
ASME PTB-4
ASME STP-PT-003
ASME STP-PT-024
ASME STP-PT-005
ASME PTB-8
MSS SP-144
ASTM C1217
API RP 941
ASME PCC-1
ASME B16.47
ASME B16.1
ASME PCC-2
NASA-STD-5005 REV D W/CHG 1
BSI BS EN 50069 - TC
FM 1034
FM 1364
FM 2510
NACE TR3T199
ISO 21009-1
CEN EN ISO 23251
SSTD-8070-0013-WELD REV B
NACE SP0296
ICC I-CODE IFC
ICC I-CODE SCFC
ICC I-CODE MNSFC
CSA B51-19
ICC I-CODE IFC COMM
ICC I-CODE OFC
ICC I-CODE ORFC
ICC I-CODE MNRC
API SPEC 2SF
API STD 2RD
ANS 40.37
ISO FDIS 21922
MSS SP-88
API STD 6DSSX
ISO 28921-1
API STD 610
API SPEC 19LH
ASTM A1091/A1091M
ASTM F1200
API SPEC 16F
ASTM F1122
ASTM F1508
ICC I-CODE IMC COMM
CSA Z276-18
CEI EN 50052
CSA Z245.15-17
CSA Z245.12-17
CSA Z245.11-17
CSA W178.1-18
CSA N285.0-17/N285.6 SERIES-17
CSA B214-16
CSA M424.2-16
CSA M424.1:16
CSA B52:18
MIL-PRF-32080H
NFPA 33
CGA P-18
CSA B620:20
CSA B622:20
29 CFR PART 1910
PIP VEDV1003
NFPA 1
NFPA 1192
API STD 612
CSA/AM ANSI/CSA HGV 4.10-2012
B11/STD B11.6
ASME B16.1
API STD 520 PT I
API STD 520 PT II
ASTM B658/B658M
ASTM B653/B653M
API SPEC 2C
API RP 581
NACE SP0472
API RP 577
UFGS-35 05 40.14 10
UFGS-22 33 30.00 10
ASTM E1675
API SPEC 5LD
AWWA C207
BSI BS EN 62256 - TC
NASA-STD-5019 REV A W/CHG 3
API RP 17L2
API SPEC 17L1
FAA FO 1050.15B
API STD 2510
API STD 660
API RP 751
ASME STP-PT-032
ASME STP-PT-026
ASME PTC 19.3 TW
ASME PTB-9
ASME COMPANION GUIDE V2
ASME NM.1
ASME COMPANION GUIDE V1
ASME B30.23
ASME PCC-2
ASME PTB-7
ASME B16.36
ASME B31.8
ASME B16.47
ASME B16.34
ASME STP-PT-058
ASME BPE
ASME B31.9
CEN PREN 17527
ANS 59.52
ANS 59.51
NEN-EN 14276-1
API SPEC 8C
FM 3990
ISO DIS 20257-2
UFGS-33 56 53
UFGS-23 58 00.00 10
UFGS-23 52 30.02 10
UFGS-23 52 30.01 10
UFGS-23 52 30.00 10
UFGS-23 11 20
UFGS-22 60 70
UFGS 22 00 70
UFGS-11 71 00
API SPEC 6A
API RP 17V
CSA B626-09
AASHTO T 244
46 CFR PART 59
46 CFR PART 64
46 CFR PART 56
FMVSS 30 CFR 250 82 FR 61703
46 CFR PART 58
ASME TES-1
AFMAN 91-201
IAPMO CPC
IAPMO CMC
API SPEC 14L
ASTM A815/A815M
SSTD-8070-0014-WELD REV C
ASTM F1602
ASTM A965/A965M
MSS SP-44
CSA Z662:19
MIL-DTL-965F
PIP VECV1001
API RP 571
API RP 2201
ASME B31.5
API STD 650
A-A-58000B
CSA C22.2 NO. 140.3:15
UFGS-23 75 15
SSTD-8070-0126-PIPE REV C
SSTD-8070-0067-PIPE REV E
SSTD-8070-0047-PIPE REV C
SSTD-8070-0017-WELD REV C
49 CFR PART 192
49 CFR PART 195
49 CFR PART 193
CSA ASME A17.1-2019/CSA B44:19
ASTM F1199
ASTM F1172
ASTM F1139
ASTM F1120
PIP RESP003V
PIP RESP003S
PIP RESP004
PIP RESP003H
ASME RTP-1
ASME AG-1
ASME A17.1
MSS SP-146
ASTM E1226
CI PAMPHLET 60
MSS SP-75
ASTM A758/A758M
ASTM B898
ASTM A858/A858M
ASME B31.12
CSA N285.7-15
NFPA 1H
KSC-SPEC-Z-0008 REV D W/CHG 1
30 CFR PART 250
ISO FDIS 21905
NFPA 61
ASTM B862
API STD 17G
ASTM A671/A671M
ASTM A409/A409M
ASTM A403/A403M REV A
API RP 17G5
ASTM A691/A691M
CSA C22.2 NO. 60335-2-40:19
ASTM A672/A672M
ASTM A358/A358M
ASTM A707/A707M
ISO 15590-3
ASTM B363
29 CFR PART 1926
IAPMO CLAPC
ASME B31.4
ASTM A312/A312M REV A
ASTM A234/A234M REV A
IAPMO LAPC
AGA Z380.1
API SPEC 17D
ASME PTB-5
ASME PCC-1
IAPMO UMC
IAPMO UPC
AASHTO HM-2019
DNVGL-RP-C203
ASTM A370
API RP 2RIM
CI PAMPHLET 94
ASTM F3386/F3386M
API STD 672
DNVGL-RU-SHIPS PART 5 CHAPTER 8
DNVGL-RP-D101
DNVGL-RP-B204
AWWA M11
ASME B31.3
ISA 77.82.01
API RP 588
ASTM A420/A420M
NFPA 55
NFPA 2
DNVGL-OS-E402
DNVGL-RU-OU-0375
NBBI NB 23 (NBIC) PART 2
API RP 538
API STD 541
AIA/NAS NAS954
ASTM A928/A928M
MIL-DTL-19836C
NORSOK D-007
SNZ PAS 5210
ASHRAE 15
API SPEC 11D1
API SPEC 16C
ASME ANDE-1
EEMUA PUB NO 190
ISO 10631
ICC I-CODE MNMFGC
NFPA 34
API STD 664
API RP 1183
CEI IEC/IEEE 62271-37-013
ASTM F1273
UFGS-46 61 00
ASTM F1201
CEI EN 50068
CEI EN 50064
AIA/NAS NAS984
CSA CAN/CSA-C22.2 NO. 60335-2-34:17
CSA B625:20
API SPEC 20A
UFGS-23 57 10.00 10
SSTD-8070-0069-PIPE REV C
SSTD-8070-0059-PIPE REV A
SSTD-8070-0044-PIPE REV D
ASTM B546
29 CFR PART 1915
CEI EN 50069
SNV SN EN ISO 23251
ICC I-CODE IRC
API RP 54
Advertisement