UFGS 22 00 70 - : References
This document references the following standards:
ASHRAE 90.1-2016 I-P
ASHRAE 90.1-2016 SI
40 CFR PART 143
40 CFR PART 50
ASME A112.1.2
ASME A112.14.1
ASME A112.36.2M
ASME A112.6.1M
ASME A112.6.3
ASME A112.6.4
ASME B1.20.1
ASME B1.20.2M
ASME B16.18
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.29
ASME B16.34
ASME B16.5
ASME B31.1
ASME B31.5
ASME B40.100
ASME/BPVC SEC IV
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASSE 1001
ASSE 1003
ASSE 1010
ASSE 1011
ASSE 1012
ASSE 1013
ASSE 1018
ASSE 1019
ASSE 1020
ASSE 1037
ASTM A105/A105M
ASTM A183
ASTM A193/A193M
ASTM A47/A47M
ASTM A515/A515M
ASTM A516/A516M
ASTM A518/A518M
ASTM A53/A53M
ASTM A536
ASTM A74
ASTM A861
ASTM A888
ASTM B111/B111M REV A
ASTM B117
ASTM B152/B152M
ASTM B306
ASTM B32
ASTM B36/B36M
ASTM B370
ASTM B584
ASTM B75/B75M
ASTM B813
ASTM B88
ASTM B88M
ASTM C564
ASTM C920
ASTM D2000
ASTM D2657
ASTM D2846/D2846M REV B
ASTM D3139
ASTM D3212
ASTM D3311
ASTM D4101
ASTM D635
ASTM E1
ASTM F1290 REV A
ASTM F1412
ASTM F2618
ASTM F477
AWWA B300
AWWA B301
AWWA C203
AWWA C606
AWWA C651
AWWA C652
AWWA C700
AWWA C701
AWWA D100
CISPI 301
CISPI 310
IAPMO UPC
IAPMO Z124.5E1
ICC A117.1
ICC I-CODE IPC
ISEA Z358.1
MSS SP-110
MSS SP-25
MSS SP-58
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-72A
MSS SP-78
MSS SP-80
MSS SP-85
NACE SP0169
NEMA 250
NEMA MG 11
NFPA 31
NFPA 54
NFPA 90A
NSF 14
NSF 61
ISO 9001
PDI G 101
PDI WH 201
NEMA MG 1
Advertisement