ICC I-CODE MNMFGC - : References
This document references the following standards:
ACCA MANUAL D
AHRI 700
AMCA 210
AMCA 230
AMCA 550
ASHRAE 15
ASHRAE 154
ASHRAE 170
ASHRAE 180
ASHRAE 34
ASHRAE 51
ASHRAE 62.1
ASHRAE 62.2
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.8-1994
ASME A112.4.1
ASME B1.20.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.24
ASME B16.26
ASME B16.3
ASME B16.5
ASME B16.51
ASME B16.9
ASME B31.3
ASME B31.5
ASME B31.9
ASME CSD-1
ASME/BPVC SEC I
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASME/BPVC SEC II-D (CUSTOMARY)
ASME/BPVC SEC IV
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASSE 1017
ASSE 1061
ASTM A106/A106M REV A
ASTM A126
ASTM A234/A234M
ASTM A254/A254M
ASTM A395/A395M
ASTM A420/A420M
ASTM A53/A53M
ASTM A536
ASTM B135/B135M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B42
ASTM B43
ASTM B75/B75M
ASTM B813
ASTM B819
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM D1693
ASTM D1785
ASTM D2235
ASTM D2241
ASTM D2412
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D56 REV A
ASTM D93
ASTM B68/B68M
ASTM D2564
ASTM D2657
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M REV A
ASTM D2996
ASTM D3035
ASTM D3261
ASTM D3278
ASTM E119
ASTM E136 REV A
ASTM E1509
ASTM E1998
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E84
ASTM F1055 REV A
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1548
ASTM F1807 REV B
ASTM F1924
ASTM F1960
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2389
ASTM F2434
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F2806
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
ASTM F714
ASTM F876 REV B
ASTM F877
21 CFR PART 174
21 CFR PART 175
21 CFR PART 176
21 CFR PART 177
21 CFR PART 178
21 CFR PART 179
21 CFR PART 180
21 CFR PART 181
21 CFR PART 182
21 CFR PART 184
21 CFR PART 186
29 CFR PART 1910
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C901
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA B137.9:20
CSA C22.2 NO. 218.1-13
CSA C22.2 NO. 236-15
CSA CAN/CSA-C448 SERIES-13
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IFGC
ICC I-CODE IPC
ICC I-CODE IRC
IIAR STANDARD 2
IIAR STANDARD 3
IIAR STANDARD 4
IIAR STANDARD 5
MSS SP-58
NAIMA AH116
NBBI NB 23 (NBIC) PART 3
NFPA 2
NFPA 211
NFPA 262
NFPA 286
NFPA 30A
NFPA 31
NFPA 37
NFPA 45
NFPA 54
NFPA 58
NFPA 69
NFPA 70
NFPA 704
NFPA 72
NFPA 82
NFPA 85
NFPA 853
NFPA 90B
NFPA 91
NFPA 92
NFPA 96
NSF 358-1
NSF 358-2
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA PHENOLIC DUCT CONSTRUCTION STD
AGA Z223.1
AHRI 680 I-P
AMCA 300
ASHRAE 24
ASHRAE 52.2
ASTM E1554/E1554M
ASTM E1827
ASTM E779
CGSB CAN/CGSB-149.10-M86
NFPA 720
ASTM F2519
IAPMO UMC
ICC I-CODE IMC
ASME A13.1
ASME B16.1
ASME B16.33
ASME B16.42
ASME B16.44
ASME B16.47
ASME B31.12
ASME B36.10M
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.40.2A-1997/CGA 2.92A-M97
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.84-2017
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.19-2017/CSA 2.35-2017
CSA/AM ANSI Z83.20-2016/CSA 2.34-2016
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
CSA/AM CSA/ANSI LC 1:19/CSA 6.26:19
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.91:20
49 CFR PART 105
49 CFR PART 106
49 CFR PART 107
49 CFR PART 109
49 CFR PART 110
49 CFR PART 130
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
49 CFR PART 192
ASTM A268/A268M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM B210/B210M REV A
ASTM B241/B241M
ASTM D2513
ASTM F1973
ASTM F2945
CGA S-1.1
CGA S-1.2
CGA S-1.3
CSA C22.2 NO. 62282-3-100:15
CSA/AM ANSI/CSA NGV 5.1-2016
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
ASTM F1704
ASTM F2474
NFPA 17A
NFPA 409
NFPA 51
NFPA 88A
VDI 2052
Advertisement