UFGS-22 00 00 - : References
This document references the following standards:
ASSE 1003
ASSE 1012
ASSE 1019
ASME A112.36.2M
ASME A112.6.4
ASME B16.15
ASME B16.22
ASTM A518/A518M
ASTM A733
ASTM B111/B111M
ASTM D2239
ASHRAE 90.1-2010 SI ERTA
ASSE 1010
ASME A112.1.2
ASME A112.19.17
ASTM D2466
ASTM D2657
ASTM D2672 REV A
ASTM F1760
ASTM F409
ASTM F439
ASTM F477
MSS SP-72
MSS SP-83
NEMA 250
NFPA 31
ASME A112.19.5
ASME A112.6.1M
ASHRAE 90.1-2010 I-P ERTA
ASME A112.19.1
ASME A112.19.3
ASME B31.5
ASTM A105/A105M
ASTM A47/A47M
ASSE 1037
AWWA B301
AWWA C651
AWWA C701
ASME B16.21
ASME B16.24
ASME B16.5
ASTM B152/B152M
ASTM B370
ASTM B584
ASTM D2665
ASTM D2737
ASTM D2996
ASTM D3138
ASTM F442/F442M
ASTM F628
CDA A4015
NEMA MG 11
NFPA 90A
AWWA C700
ASME A112.14.1
ASME B16.4
ASME B31.1
ASME CSD-1
ASTM B43
ASTM B88
ASTM C564
ASTM D3122
ASTM D3212
ASTM D4101
CISPI 310
IAPMO UPC
ICC/ANSI A117.1
MSS SP-25
ASSE 1013
ASSE 1020
AWWA B300 ADD A
AWWA C606
ASME B1.20.1
ASME B16.18
ASME B16.23
ASME B16.3
ASTM A74
ASTM B117
ASTM B32
ASTM D2467
ASTM D2661
ASTM D2683
ASTM D2855
ASTM F437
ASTM F441/F441M
ASTM F493
ASTM F891
MSS SP-85
NEMA MG 1
NFPA 54
NSF 61
ASTM A183
ASTM A515/A515M
ASTM A53/A53M
ASTM D1004
ASTM D2000
ASTM D2241
ASTM D638
ASTM E96/E96M
ASTM F2387
ASHRAE 146
ASSE 1001
ASSE 1011
ASSE 1018
ASME A112.19.2 UPD 1
ASME A112.6.3
ASME B16.12
ASTM A193/A193M REV A
ASTM A516/A516M
ASTM A536
ASTM A888
ASTM D1248
ASTM D2235
ASTM D2464
ASTM D2564
ASTM F1290 REV A
ASTM F2389
ASTM F438
MSS SP-67
MSS SP-71
MSS SP-80
NACE SP0169
ASTM B75/B75M
ASTM B813
ASTM B88M
ASTM C920
ASTM D1785
ASTM D3261 REV A
ASTM D4551
ASTM E1
ISEA Z358.1
MSS SP-44 ERTA
FDA 21 CFR PART 175
MSS SP-110
MSS SP-58
MSS SP-70
MSS SP-78
EPA 40 CFR PART 141
AWWA C203
AWWA C652
AWWA D100
ASME B16.29
ASME B16.39
ASME B16.50
ASME B40.100
ASTM B306
ASTM B42
ASTM B828
ASTM D2846/D2846M REV B
ASTM D3035
ASTM D3139
ASTM D3311
ASTM F877 REV A
CISPI 301
NSF 14A
ASME/BPVC SEC IV
ASME/BPVC SEC IX
ASME B16.34
This document is referenced by the following standards:
UFC 3-420-01 CHANGE 8
Advertisement