UFGS 22 00 70 - : References
This document references the following standards:
AWWA C606
AWWA C700
ASME B31.5
ASTM B813
ASTM D2000
ASTM D3139
ISEA Z358.1
MSS SP-110
ASSE 1001
AWWA D100
ASME A112.1.2
ASME A112.19.3
ASTM A183
ASTM A515/A515M
ASTM A53/A53M
ASTM A861
ASTM D3311
ASTM F1290 REV A
MSS SP-58
MSS SP-70
MSS SP-78
AWWA C203
AWWA C652
ASME B16.29
ASME B31.1
ASME CSD-1
ASTM B370
ASTM B88M
NFPA 90A
NSF 61
AWWA C701
ASTM A105/A105M
ASTM A47/A47M
MSS SP-67
ASSE 1003
ASSE 1012
ASME A112.14.1
ASME A112.36.2M
ASME A112.6.4
ASTM A516/A516M
ASTM A536
ASTM A888
ASTM B152/B152M
ASTM D4101
ASTM E1
ASTM F477
MSS SP-71
MSS SP-80
NACE SP0169
ASSE 1010
ASSE 1013
ASSE 1020
ASME A112.6.1M
ASME B1.20.1
ASME B16.21
ASTM A74
ASTM B111/B111M
ASTM B306
ASTM E2129
ASTM F1412
CISPI 301
CDA A4015
MSS SP-85
NEMA MG 11
ASSE 1019
AWWA B301
AWWA C651
ASME B16.18
ASME B16.23
ASME B16.5
ASME B40.100
ASTM B88
NEMA MG 1
NFPA 54
NSF 14A
ASTM A518/A518M
ASTM C564
ASTM D2657
ASTM D3212
ASTM D635
MSS SP-25
ASSE 1011
ASSE 1018
ASSE 1037
ASME A112.6.3
ASME B1.20.2M
ASME B16.22
ASTM B117
ASTM B32
ASTM B584
ASTM F2618
CISPI 310
NEMA 250
NFPA 31
ASTM B75/B75M
ASME B16.34
ISO 9001
PDI G 101
PDI WH 201
IAPMO UPC
40 CFR PART 143
40 CFR PART 430
40 CFR PART 50
ASHRAE 90.1-2016 I-P
ASHRAE 90.1-2016 SI
ASME A112.19.2
ASTM A193/A193M
ASTM B36/B36M
ASTM C920 REV A
ASTM D2846/D2846M
AWWA B300
IAPMO Z124.5
ICC A117.1
MSS SP-72A
Advertisement