IEEE 112 - : References
This document references the following standards:
IEEE 120
IEEE 43
This document is referenced by the following standards:
CSA C390-10
ISO 9906
CEN EN ISO 9906
BSI BS EN ISO 9906
NEMA EW 3
VA 23 05 12
ASHRAE NA-04-9-2B
SNV SN EN ISO 9906
CEI CLC/TS 60034-31
NEMA MG 1
IEEE 399
IEEE C37.96
NEMA C50.41
AF ETL 13-6
ASTM F2361
IEEE 382
IEEE 1205
API STD 541
UFGS-35 01 41.00 10
IEEE 1147
IEEE 1812
IEEE 334
IEEE 95
IEEE 62.2
UFGS-26 60 13.00 40
AF P32-1192
IEEE 1290
NAV NFGS-15214 REV D
UFGS-35 01 42.00 10
NAV NFGS-15215 REV D
NAV NFGS-15864 REV C
UFGS-35 20 20
IEEE 841
UFGS-22 15 19.13 20
IEEE 252
UFGS-22 15 19.19 20
IEEE 45
UFGS-22 16 19.26 20
IEEE 11
IEEE 115
IEEE 1068
UFGS-23 51 43.00 20
UFGS-26 60 13
IEEE 1566
ASHRAE GUIDELINE 14
FED BLM 01010
UFGS-33 52 43.23
NAV NFGS-15213 REV D
ASABE EP566.2
MIL-HDBK-117
ASHRAE 51
FED BLM 01009
ASHRAE LO-09-039
NEMA ICS 16
NEMA SM 24
NEMA MG 10
API TR 11L6
ASHRAE NA-04-9-2A
NEMA ICS 7.2
IEC 61800-7-202
CENELEC EN 61800-7-202
ASHRAE GUIDELINE 23
IEEE 1242
IEEE P3002.7/D9
IEC TS 60034-31
IEEE 3004.8
NEMA EW 1
DIN EN 61800-7-202
DIN EN 61800-7-202
ASHRAE ST-16-016
IEC 61800-9-2
CSA C747-09
CSA C22.2 NO. 100-14
API STD 547
UFGS-48 16 00
ASME AG-1
CSA CAN/CSA-C392-11
DIN EN ISO 9906
DIN EN ISO 9906
IEEE 45.6
IEEE 56
MIL-DTL-17060G (1)
SSTD-8070-0081-ELEC REV C-2
ASHRAE FUNDAMENTALS SI CH 37
ASHRAE FUNDAMENTALS IP CH 37
CENELEC EN 61800-9-2
AMCA 208
Advertisement