CENELEC - EN 62047-3
Semiconductor devices - Micro-electromechanical devices Part 3: Thin film standard test piece for tensile testing
| Organization: | CENELEC |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This International Standard specifies a standard test piece,
which is used to guarantee the propriety and accuracy of a tensile
testing system for thin film materials with length and width under
1 mm and thickness under 10 µm, which are main structural materials
for microelectromechanic
This International Standard is based on such a concept that a tensile testing system can be guaranteed in propriety and accuracy, when the measured tensile strengths of the standard test pieces, whose tensile strength is pre-determined, are within the designated range. It also specifies the test pieces to minimize characteristics deviation among the pieces.
Document History