loading
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
GMP.PVC.033 - PVC – 80 Shore D, Weatherable, Extrusion Compound
January 1, 2011 - GMNA

This specification covers the properties of a black, integrally colored, weather resistant, PVC extrusion compound.

GMP.PVC.042 - PVC – UV Stabilized, Heat Stabilized, Castable Powder
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, ultraviolet light stabilized, heat stabilized, flexible polyvinyl chloride powder compound. Symbol. The material abbreviation according to ISO 11469 is >PVC<. Typical Application. Typical applications include the following:...

GMP.PVC.038 - PVC – Liquid Castable, Flexible Skin, UV Stabilized
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, 70 Shore A durometer, polyvinylchloride homopolymer, liquid castable compound. Material Description. Additional Characteristics that apply to this specification are: Approved paint systems that can be used on this material are...

GMP.PVC.094 - PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for mold-in-color white and light colors or other integral colored PVC. While and some...

GMP.PVC.093 - PVC, White Stain Resistant or Integral Colored, Weatherable, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weatherable, and stain resistant when required, PVC (Poly Vinyl Chloride) extrusion molding compound. These materials can be used for mold-in-color white and light colors or other integral colored PVC. White and some...

GMP.PVC.050 - PVC – 65 Shore D, Weatherable, 8% Mineral Filled, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weather resistant, semirigid, Shore D 65 hardness, poly (vinyl chloride) homopolymer, pellet form, extrusion molding compound. APPLICATION. Typical applications include the following: laces. Some plasticizers used in PVC...

GMP.PVC.035 - PVC – 60 Shore A, Interior, Integral Colored, Extrusion/Injection – Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an Integral colored Black, 60 Shore A Hardness, UV stable, Poly (vinyl chloride), pellet form, extrusion or injection-molding compound Symbol. The material abbreviation according to ISO 11469 is >PVC<. Typical Application. Materials approved to...

GMP.PVC.065 - PVC – 65 Shore A, Weatherable, Integral Colored, Low Compression Set, Flexible Extrusion Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weather resistant, flexible, Shore A 65 + 5 hardness, pellet form poly(vinyl chloride) alloy, extrusion compound. Note: This specification does not include color, gloss or finish requirements. Those requirements will be indicated on...

GMP.PVC.034 - PVC – 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D 78 + 3 hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion molding compound. Note: This specification does not include color, gloss or finish requirements. Those requirements...

GMP.PVC.089 - PVC – 70 Shore A, UV Stabilized, Low Gloss, Dry Feel, Injection Molding Grade
January 1, 2011 - GMNA

This specification covers the properties of a 65 Shore A, injection molding grade, low gloss, dry feel, UV light resistant, flexible polyvinyl chloride compound. PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastics Systems (GM APOPS)...

GMP.PVC.088 - PVC – 57 Shore A, 35% Compression Set, Weatherable, Integrally Colored, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of a flexible, 57+7 Shore A hardness, 35% max. compression set, polyvinyl chloride elastomer alloy, pellet form, extrusion grade compound. Material Description. Approved paint systems that can be used on this material are listed in the GM Approved Paint on...

GMP.PVC.049 - PVC – 70 Shore A, Weatherable, 10% Mineral Filled, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, weather resistant, flexible, 70 Shore A hardness, poly(vinyl chloride) homopolymer pellet form, extrusion molding compound. PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint...

GMP.PVC.061 - PVC – 65 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, exterior weather resistant, flexible, 65 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. APPLICATIONS. Typical applications include the following: belt line weather-strip...

GMP.PVC.060 - PVC – 60 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, exterior weather resistant, flexible, 60 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. APPLICATIONS. Typical applications include the following: mirror patch moldings and...

GMP.PVC.062 - PVC – 70 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

The specification covers the properties of an integrally colored, exterior weather resistent flexible, 70 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. APPLICATIONS. Typical applications include the following: belt line weatherstrip...

GMP.PVC.063 - PVC – 80 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, exterior weather resistant, flexible, 80 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. APPLICATIONS. Typical applications include the following: belt line weatherstrip...

GMP.PVC.059 - PVC – 50 Shore A, Weatherable, Elastomeric
January 1, 2011 - GMNA

This specification covers the properties of an integrally colored, exterior weather resistant, flexible, 50 Type A hardness, poly (vinyl chloride) elastomer, pellet form extrusion and injection molding compound. PAINTABILITY. Approved paint systems that can be used on this martial are listed in the...

GMP.PVC.071 - PVC – 80 Shore D, High Heat, Nonweatherable Extrusion Compound
May 1, 2011 - GMNA

This specification covers the properties of a black, nonweather resistant, rigid, Type D 80 Durometer, heat resistant, poly (vinyl chloride) extrusion compound. APPLICATIONS. Typical applications include the following: A-pillar reveal molding (unexposed).

GMP.PVC.003 - PVC – 37 Shore D, Weatherable, Integral Colored, Extrusion Molding Compound
January 1, 2011 - GMNA

This specification covers the properties of "an integrally colored, weather resistant, flexible, Shore D 37 + 3 hardness, poly(vinyl chloride) homopolymer pellet form, extrusion molding compound. NOTE: This GMP specification does not indicate color, gloss or finish requirements. Those requirements...

Advertisement