- Trained on our vast library of engineering resources.
loading
ASTM D545-99(2005) - Standard Test Methods for Preformed Expansion Joint Fillers for Concrete Construction (Nonextruding and Resilient Types)
July 15, 2005 - ASTM International

The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler'ability to fill continuously a concrete expansion joint and thereby prevent damage...

ASTM D994/D994M-11(2016) - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
October 1, 2016 - ASTM International

1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard....

ASTM F2934 - Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications
January 1, 2012 - ASTM

This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well as...

ASTM F2934-12 - Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications
January 1, 2012 - ASTM International

1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well...

ASTM D994/D994M - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
July 1, 2011 - ASTM

This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1-Attention is called to ASTM Specifications D1751 and D1752. Units-The values stated in either SI units or inchpound units are to be regarded separately as standard. The...

ASTM D994/D994M-11 - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
July 1, 2011 - ASTM International

1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard....

ASTM F1007-86(2014) - Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
March 1, 2014 - ASTM International

This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid. The expansion joints shall be of the following types, styles,...

ASTM F1007-86(2007) - Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
December 1, 2007 - ASTM International

This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid. The expansion joints shall be of the following types, styles,...

ASTM F1120-87(2019) - Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
December 1, 2019 - ASTM International

1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well...

AASHTO M 33M/M 33 - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
January 1, 2020 - AASHTO

This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to M 153 and M 213. This specification is applicable for orders in either SI units (M 33M) or in inch-pound units (M 33). SI units and inch-pound units...

ASTM D545-14 - Standard Test Methods for Preformed Expansion Joint Fillers for Concrete Construction (Nonextruding and Resilient Types)
June 1, 2014 - ASTM International

3.1 The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to fill continuously a concrete expansion joint and thereby prevent...

ASTM F1007-86(1996)e1 - Standard Specification for Pipe-Line Expansion Joints of the Packed Slip Type for Marine Application
January 1, 1996 - ASTM International

1.1 This specification covers the design, manufacturing, and testing of packed slip type expansion joints utilized in pipe lines for accommodating axial thermal growth or contraction from the pipe-line carrying fluid. 1.2 The values stated in inch-pound units are to be regarded as the...

ASTM F1007-86(2002) - Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
July 25, 1986 - ASTM International

1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid. 1.2 The values stated in inch-pound units are to be regarded as the...

ASTM D545-99 - Standard Test Methods for Preformed Expansion Joint Fillers for Concrete Construction (Nonextruding and Resilient Types)
June 10, 1999 - ASTM International

1.1 These test methods cover the physical properties associated with preformed expansion joint fillers. The test methods include: Property Section Asphalt content 7.5 Boiling in hydrochloric acid 7.4 Compression 7.2 Density 7.7 Expansion in boiling water 7.1 Extrusion 7.3...

ASTM F1007-18(2022) - Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
October 1, 2022 - ASTM International

This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid. The expansion joints shall be of the following types, styles,...

ASTM F1120 - Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
December 31, 1987 - ASTM

This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well as...

BS ISO 3867 - TC - Tracked Changes (Redline) - Composition cork - Expansion joint fillers - Test methods
February 27, 2020 - BSI
A description is not available for this item.
ASTM D545-19 - Standard Test Methods for Preformed Expansion Joint Fillers for Concrete Construction (Nonextruding and Resilient Types)
November 1, 2019 - ASTM International

3.1 The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to continuously fill a concrete expansion joint and thereby prevent...

ASTM D994/D994M-11(2022) - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
June 1, 2022 - ASTM International

1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard....

BS ISO 3869 - Agglomerated cork - Expansion joint fillers - Specifications, packaging and marking
September 30, 2017 - BSI
A description is not available for this item.
Advertisement