This specification covers a corrosion- and heat-resistant alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness), and stock for forging, flash...
This specification covers a premium aircraft-quality steel in the form of bars, forgings, mechanical tubing, and flash-welded rings up to 5.000 inches (127.00 mm), inclusive, in diameter or least distance between parallel sides, and stock of any size for forging or flash-welded rings.
This specification covers an iron-nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash-welded rings, and stock for forging, extruding, or flash-welded rings.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock of any size for forging, flash-welded rings, or heading.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings in the solution heat-treated condition, 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) and stock for forging, flash...
1.1 These test methods cover procedures for sampling and testing mastics and coatings for use as weather and vapor retarder finishes on thermal insulations and for other accessory use. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
1.1 This guide covers the application methods for Specification D2824/D2824M Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos, for application on asphalt built-up roof membranes, modified bitumen roof membranes, bituminous base flashings, concrete surfaces,...
1.1 This practice is intended to provide accepted procedures to designers and installers of cement-based adhered masonry veneer in residential and commercial construction. This information is meant to complement the specific installation instructions provided by manufacturers of cement-based...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) having a maximum cross-sectional area of less than 12.6...
This specification covers seven grades of diesel fuel oils suitable for various types of diesel engines. These grades are: Grade No. 1-D S15; Grade No. 1-D S500; Grade No. 1-D S5000; Grade No. 2-D S15; Grade No. 2-D S500; Grade No. 2-D S5000; and Grade No. 4-D. The requirements specified for diesel...
3.1 This test method offers a means of evaluating the adhesive properties of asphalt roofing cements used to repair roofs under adverse conditions. Weathered roof surfaces are easily coated with asphalt roofing cements when they are dry, however when wet or during a rain, asphalt roofing cements...