A welcome update to the second edition, published in 1993, the updated Aluminum Casting Technology will feature the latest information on aluminum casting alloys, melting practices and furnaces, chemical and physical characteristics, design, casting processes, gating & risering, heat...
This standard gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of brazed aluminum plate-fin heat exchangers for use in the petroleum, petrochemical, and natural gas industries.
This specification covers an aluminum alloy in the form of plate 0.500 to 1.500 inches (12.70 to 38.10 mm), inclusive, in thickness (see 8.6 ).
This specification covers an aluminum alloy in the form of plate 0.50 to 2.50 inches (6.35 to 63.50 mm), inclusive, in nominal thickness (see 8.6 ).
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of plate from 3.000 to 8.000 inches (76.20 to 203.20 mm) in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of plate 1.500 to 6.000 inches (38.1 to 152.40 mm) thick (see 8.5 ).
This specification covers an aluminum alloy in the form of plate 4.001 to 10.000 inches (101.60 to 254.00 mm), inclusive, in nominal thickness.
This specification covers an aluminum alloy in the form of sheet and plate 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of plate 0.500 to 2.250 inches (12.70 to 57.15 mm), inclusive, in nominal thickness (see 8.6 ).
This specification covers an aluminum alloy in the form of plate 0.750 to 1.500 inch (19.05 to 38.10 mm), inclusive, in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of plate 0.250 to 0.300 inch (6.35 to 7.62 mm), inclusive, in thickness (see 8.8 ).
This specification covers an aluminum alloy in the form of sheet and plate 0.051 to 8.000 inches (1.30 to 203.20 mm), inclusive, in thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of plate from 1.000 to 6.000 inches (25.40 to 152.40 mm) in thickness (see 8.6 ).
This specification covers an aluminum alloy in the form of plate 0.500 to 2.000 inches (12.70 to 50.80 mm), inclusive, in thickness (see 8.6 ).
This specification covers an aluminum alloy in the form of plate with nominal thickness from 1.000 to 5.000 inches (25.40 to 127.00 mm), inclusive (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.500 inch (0.508 to 12.70 mm), inclusive, in thickness, supplied in the -T361 temper (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 3.000 inches (0.15 to 76.20 mm), inclusive, in nominal thickness (see 8.5 ).
This specification covers an aluminum alloy in the form of sheet and plate over 0.039 to 4.000 inches (over 0.991 to 101.60 mm), inclusive, in thickness (see 8.6 ).
1.1 This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, box culverts, and special shapes for field assembly. Appropriate fasteners are also described. The pipe, arches, and other shapes are generally...