MG 1 - : References
This document references the following standards:
IEEE 112
NEMA C84.1
IEEE 115
IEEE 43
NEMA MG 2
IEC 60034-14
ASTM D149
ASTM D635
IEC 60034-1
IEC 60034-14
IEC 60034-30-1
IEC 60034-8
ISO 10816-3
ISO 3741
ISO 3743-1
ISO 3743-2
ISO 3744
ISO 3745
ISO 3746
ISO 3747
ISO 8528-3
ISO 8528-4
ISO 9614-1
ISO 9614-2
ISO 9614-3
NEMA MG 2
NEMA MG 3
NFPA 70
ASA S12.12
IEEE 1
IEEE 112
IEEE 114
IEEE 115
IEEE 117
IEEE 43
IEEE 522
NEMA C84.1
NEMA ICS 1
IEEE 421.1
ISO 21940-32
ISO 20816-1
ISO 2954
ISO 10816-6
ISO 10816-7
ISO 10817-1
ASA S12.51/ISO 3741
ASA S12.53 PART 1/ISO 3743-1
ASA S12.53/2/ISO 3743-2
ASA S12.54/ISO 3744
ASA S12.55/ISO 3745
ASA S12.56/ISO 3746
ASA S12.57/ISO 3747
CSA C390:22
CSA C747:22
CSA C747:22
CSA C390:22
This document is referenced by the following standards:
UFGS-33 32 16
IEEE 3004.8
IEEE 1547
CEN EN ISO 14224
IEC TS 60034-30-2
UFGS-23 64 00
UFGS-23 65 00
UFGS-23 64 10
ASTM F2645
ASTM F2646
UFGS-13 49 20.00 10
IEEE 741
IEEE 45.6
ASME BTH-1
NEMA MG 10
CSA C22.2 NO. 100-14
ICC I-CODE IGCC COMM
UFGS-08 34 16.10
UFGS-22 14 29.00 40
UFGS-23 73 13.00 40
UFGS-23 82 19.00 40
UFGS-23 82 23.00 40
UFGS-08 34 16
UFGS-48 16 00
UFGS-42 22 00.00 40
ICC I-CODE IECC COMM
IEEE 387
IEEE 1827
NEMA ICS 2
API STD 618
ASTM C1615/C1615M
ASME OM
UFGS-42 22 16.00 40
UFGS-23 52 43.00 10
UFGS-23 00 00
UFGS-22 60 70
UFGS 22 00 70
UFGS-26 20 00
UFGS-23 81 47
IEEE 45 SERIES
BSI BS EN ISO 10438-2
BSI BS EN ISO 10438-3
NETA ATS
ASTM F857
UFGS-22 00 00
ASTM F2363/F2363M
ASTM F1966
IEC 60034-27-4
AMCA 208
IEEE 1159
ASME AG-1
NEMA SM 1
UFGS-11 05 40
UFGS-23 84 19.00
NFPA 79
CSA N290.8-15
UFGS-23 81 00
UFGS-23 71 19
ASABE EP329.3
API RP 540
IEEE 841
IEEE 45
IEEE C50.13
AWWA C542
IEEE C37.13
IEEE 334
IEEE 67
IEEE C37.06
NFPA 110
IEEE 1100
IEEE 1290
IEEE 242
IEEE 399
NEMA C50.41
IEEE 141
IEEE 95
IEEE C37.96
CSA CAN/CSA-C838-13
IEEE 142
IEEE 3001.11
IEEE 446
IEEE 45.1
IEEE 946
CENELEC EN IEC 60034-27-4
AWWA E200
IEC 60034-14 (REDLINE + STANDARD)
UFGS-23 03 00.00 20
UFGS-33 52 43.23
UFGS-23 52 43.00 20
UFGS-23 76 00.00 20
UFGS-23 69 00.00 20
UFGS-23 81 00.00 20
IEEE C37.100.1
UFGS-43 31 13.13 10
NFPA 79H
NEMA ICS 10 PART 2
AGMA 9002-C14
API STD 672
ASME HST-4
NFPA 1901
NFPA 414
NEMA ICS 7
API STD 614
NFPA 20
IEC TR 63191
CENELEC EN IEC 60034-14
UFGS-35 05 40.14 10
ASTM F860
API RP 14F
PIP ELEMT01
PIP ELSMT01
FLBC FLEBCC
CEI EN IEC 60034-27-4
UFGS-23 52 33.01 20
MIL-DTL-43575B
ASTM F2361
ASABE S397.4
UFGS-23 52 33.02 20
IEEE 1531
A-A-59433A
NETA MTS
MIL-DTL-3459E
NEMA ICS 8
KSC-DE-512-SM REV M
UFGS-11 13 19.13
UFGS-26 60 13.00 40
NFPA 70B
IEEE 1547 SERIES
ICC I-CODE VECC
IEEE 16
IEEE NUCLEAR EQ SOURCEBOOK
CEI EN IEC 60034-14
ABS 63
NFPA 20H
API TR 684-1
ASHRAE 90.4
UFGS-08 33 23
UFGS-23 57 10.00 10
UFGS-41 22 13.14
UFGS-23 75 15
UFGS-46 07 53
UFGS-46 43 21
UFGS-23 81 29
UFGS-26 29 23
UFGS-34 71 13.19
UFGS-46 23 00
UFGS-41 22 13.15
ISO DIS 12759-6
A-A-59384C
AMCA 204
API RP 14FZ
UFGS-08 33 23.00 40
UFGS-23 22 00.00 40
UFGS-42 22 13
UFGS-42 23 13.00 40
UFGS-11 70 00
UFGS-11 82 19
UFGS-23 30 00
UFGS-23 35 16.17 10
UFGS-23 52 30.00 10
UFGS-23 52 30.01 10
UFGS-23 52 30.02 10
UFGS-23 58 00.00 10
UFGS-23 80 20.00 10
UFGS-26 32 15.00
UFGS-41 22 23.19
UFGS-43 11 00.10
UFGS-44 13 51
IEEE 433
ASTM F2643
FM 1370
FM 1371
FM 1310
FM 1311
FM 1312
FM 1313
FM 1319
FM 1321/1323
ASME B73.2
NEMA ICS 10 PART 1
FM 1043
BSI BS EN IEC 60034-14 - TC
UFGS-22 33 30.00 10
UFGS-35 01 41.00 10
UFGS-08 11 73
UFGS-08 36 13
UFGS-08 36 19
MIL-PRF-26139F
COE EM 1110-2-3105
ASABE S248.3
SSTD-8070-0081-ELEC REV E-1
UFGS-41 22 13.55
UFGS-35 45 04.00 10
UFGS-23 81 23
ICC I-CODE IGCC
ICC I-CODE IECC
ICC I-CODE MNEC
IEEE 1349
IEC TS 60034-31
NEN NVN-IEC/TS 60034-31
PIP ELTFT03
AHRI 340/360 I-P
AHRI 1210 I-P
AHRI 1211 SI
HI PRODUCT LIFE CYCLE COSTS
API STD 541
UFGS-46 07 13.13
UFGS-46 61 00
UFGS-46 20 20
UFGS-46 24 16
UFGS-46 51 00.00 10
UFGS-46 53 62
UFGS-23 25 00
UFGS-35 45 02.00 10
UFGS-35 20 16.54
CEI CLC/TS 60034-31
IEEE 1147
CSA/AM CSA/ANSI NGV 4.8:21
ISO 10438-2
ISO 10438-3
ISO 10438-3
ISO 20958
MIL-PRF-52109J
IEEE 620
UFGS-08 34 16.20
UFGS-23 54 19
UFGS-23 76 00
NEMA MG G2
MIL-DTL-19865D
API RP 17X
IEC 60034-9 (REDLINE + STANDARD)
IEC 60034-9
AGMA 6013-B16
AGMA 6113-B16
ASHRAE 90.1 I-P
ASHRAE 90.1 SI
CSA S6:19
CSA Z32:21
CSA C282-19
CSA C391-15
CSA C392:20
IEEE 1248
IEEE 2420
IEEE 2800
IEEE 3002.3
IEEE 3002.7
IEEE 3003.1
IEEE P841.1/D3
NASA-STD-5005 REV D W/CHG 1
Advertisement