NSF 14 - : References
This document references the following standards:
NSF 223
NSF 401
ASTM D2846/D2846M
NSF 29
NSF 12
NSF 35
NSF 8
ASTM D2466
ASTM F438
NSF 50
ASTM F2788/F2788M
ASTM D1785
ASTM F2159
ASTM F877 REV A
21 CFR PART 1
21 CFR PART 100
21 CFR PART 170
ASME A112.14.1
ASME A112.18.6
ASSE 1049
ASSE 1050
ASSE 1051
ASSE 1061
ASTM B858
ASTM D1243
ASTM D1784
ASTM D1785
ASTM D2235
ASTM D2239 REV A
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2564
ASTM D2609
ASTM D2661
ASTM D2665
ASTM D2672
ASTM D2683
ASTM D2729
ASTM D2737 REV A
ASTM D2837
ASTM D2846/D2846M
ASTM D2855
ASTM D2881
ASTM D2949
ASTM D2992
ASTM D2996
ASTM D2997
ASTM D3034
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3222
ASTM D3261
ASTM D3350
ASTM D3965
ASTM D4066
ASTM D4067
ASTM D4101
ASTM D4396
ASTM D543
ASTM D5927
ASTM D6284
ASTM D638
ASTM D6394
ASTM D6778
ASTM F1055 REV A
ASTM F1216
ASTM F1281
ASTM F1282
ASTM F1336
ASTM F1412
ASTM F1483
ASTM F1488
ASTM F1498
ASTM F1499
ASTM F1504
ASTM F1533
ASTM F1673
ASTM F1732
ASTM F1760
ASTM F1807
ASTM F1960
ASTM F1970
ASTM F1974
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2306/F2306M
ASTM F2389 REV A
ASTM F2390
ASTM F2434
ASTM F2618
ASTM F2623
ASTM F2764/F2764M
ASTM F2769
ASTM F2788/F2788M
ASTM F2806
ASTM F2855
ASTM F2929
ASTM F2969
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F477
ASTM F480
ASTM F493
ASTM F628
ASTM F656
ASTM F667/F667M
ASTM F679
ASTM F714
ASTM F794
ASTM F876 REV A
ASTM F877 REV A
ASTM F891
ASTM F894
ASTM F949
AWWA C900
AWWA C901
AWWA C904
AWWA C905
AWWA C906
AWWA C907
AWWA C909
AWWA C950
DIN 8074
DIN 8075
DIN 8077
DIN 8078
IAPMO PS 36
ISO 12162
ISO 6509-1
ISO 6509-2
ISO 6957
ISO 9080
NSF 359
NSF 60
NSF 61
PPI TR-2
PPI TR-3
PPI TR-4
ASTM D1600
ASTM D4000
ASTM D883
ASTM F412
NSF 12
NSF 13
NSF 140
NSF 169
NSF 170
NSF 173
NSF 177
NSF 18
NSF 184
NSF 2
NSF 20
NSF 21
NSF 222E
NSF 223
NSF 24
NSF 245
NSF 25
NSF 29
NSF 3
NSF 305
NSF 321
NSF 330
NSF 332
NSF 336
NSF 342
NSF 347A
NSF 35
NSF 350
NSF 355
NSF 358-1
NSF 358-2
NSF 358-3
NSF 36
NSF 360
NSF 363
NSF 37
NSF 372
NSF 375
NSF 3-A 14159-2
NSF 3-A SSI 14159-1
NSF 3-A SSI 14159-3
NSF 4
NSF 40
NSF 401
NSF 41
NSF 416
NSF 418
NSF 419
NSF 42
NSF 44
NSF 46
NSF 49
NSF 5
NSF 50
NSF 51
NSF 52
NSF 53
NSF 55
NSF 58
NSF 59
NSF 6
NSF 62
NSF 7
NSF 8
ASME A112.4.14
ASTM F1866
CSA CAN/CSA-B137.9-98
CSA B137.6-96
CSA CAN/CSA-B137.10-98
CSA CAN/CSA-B137.11-93
CSA B137.3-93
CSA CAN/CSA-B137.4-92
CSA B137.1-95
CSA ASME A112.18.1-2012/CSA B125.1-12
This document is referenced by the following standards:
UFGS-11 47 00
UFGS-11 05 40
UFGS 22 00 70
UFGS-33 11 00
ASTM F2831
24 CFR PART 3280
ICC I-CODE IPC
UFGS-22 00 00
CSA/AM ANSI Z21.10.1-2017/CSA 4.1-2017
ASTM F3253
ASTM F645 REV A
Advertisement