NASA KSC DE 512-SM - : References
This document references the following standards:
KSC-STD-141 REV B
KSC-STD-Z-0005 REV C
KSC-E-165 REV E CHANGE 5
KSC-STD-E-0022 W/CHG 4
NASA-STD-5005 REV D W/CHG 1
29 CFR PART 1926
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
AFSPCMAN 91-710 VOLUME 3
FAA-HF-STD-001B
KSC-DF-107 REV F
KSC-E-166 REV C W/CHG 4
KSC-GP-425 REV G W/AMD 4
KSC-GP-864 VOL IIA REV B W/CHG 1
MIL-STD-101C
MIL-STD-202H
MSFC-STD-3029 REV A
NASA/TM-2008-215633
NASA-STD-4003 REV A W/CHG 1
NASA-STD-5008 REV B W/CHG 1
NASA-STD-6001 REV B W/CHG 2
NASA-STD-7009 REV A CHANGE 1
AISC 325
API STD 620
ASME B16.1
ASME B16.10
ASME B16.11
ASME B16.12
ASME B16.14
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.25
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.33
ASME B16.34
ASME B16.36
ASME B16.38
ASME B16.39
ASME B16.4
ASME B16.40
ASME B16.42
ASME B16.44
ASME B16.45
ASME B16.47
ASME B16.48
ASME B16.49
ASME B16.5
ASME B16.50
ASME B16.51
ASME B16.52
ASME B16.9
ASME B31.1
ASME B31.3
ASME B31.5
ASME B31.8
ASME Y14.100
ASSP Z359.1
ASTM A249/A249M REV A
ASTM A312/A312M REV A
ASME/BPVC SEC II-A-1
ASME/BPVC SEC VIII-3
ASME/BPVC SEC X
ASTM A380/A380M
ASTM A967/A967M
ASTM B152/B152M
ASTM D4174
ASTM D4470
ASTM D7194
ASTM E1417/E1417M
ASTM E1548
ASTM E1742/E1742M
ASTM E2375
ASTM F3125/F3125M
ASTM MNL36
EU 97/23/EC
ESD S20.20
IEC 60807-1
IEC 61131-2
IEC 61131-3
IPC 2221B
IPC 2252
IPC 6011
ISO 17491-1
ISO 4126-1
ISO 4126-10
ISO 4126-2
ISO 4126-3
ISO 4126-4
ISO 4126-5
ISO 4126-6
ISO 4126-7
ISO 4126-9
ISO DIS 4126-11
ISO TR 10771-2
NEMA HP 7
NFPA 1991
NFPA 496
NFPA 59A
NFPA 70
NFPA 70E
AIAA G-095A
ASTM A123/A123M
ASTM A653/A653M
ASTM A780/A780M
ASTM D5363
ASTM E2217
ASTM G63
ASTM G88
ASTM G94
NEMA C18.3M PART 1
NEMA C18.2M PART 1
IEC 62305-1
IEC 62305-2
IEC 62305-3
IEC 62305-4
IEEE 1106
IEEE 1187
IEEE 446
IEEE 484
ISO 14952-1
ISO 14952-2
ISO 14952-3
ISO 14952-4
ISO 14952-5
ISO 14952-6
ISO 23309
KSC-C-123 REV J
KSC-KTI-5210 REV C
KSC-MMA-1985-79 REV 6
MIL-HDBK-149B
MSFC-SPEC-445 REV A
MSFC-STD-486 REV B
NASA-HDBK-4008 W/CHG 1
NEMA C50.41
NEMA ICS 2
NEMA ICS 61800-2
NEMA MG 1
ASTM B241/B241M
AIA/NAS NAS410
ASME B30.1
ASME B31.9
ASME B31.8 INTERPRETATIONS
ASME B31.3 SPANISH
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ASME B31.8S
ISO 14625
ISO 15389
ISO 9001
29 CFR PART 1910 VOL 5
ASTM A153/A153M
ASTM A269/A269M
ASTM E1444/E1444M REV A
ASTM G93/G93M
NASA-STD-5005 REV D W/CHG 1
NASA-STD-5009 REV C
NASA-STD-8719.12 REV A W/CHG 2
NASA-STD-8719.17 REV D
NASA-STD-8719.9 REV B W/CHG 1
NASA-STD-8739.1 REV B W/CHG 2
NASA-STD-8739.4 REV A W/CHG 4
NASA-STD-8739.5 REV A W/CHG 2
MIL-DTL-16878H (3)
MIL-DTL-22992H (3)
MIL-DTL-24308K (1)
MIL-DTL-38999N (1)
MIL-HDBK-6870C
MIL-PRF-39012F (4)
MIL-STD-810H CHANGE 1
MIL-STD-889D
MSFC-SPEC-164 REV E
NASA NPR 2810.1 REV F
NASA NPR 7150.2 REV D
NASA NPR 8715.3 REV D
KSC-STD-Z-0005 REV C
KSC-STD-Z-0006 REV C
KSC-STD-Z-0008 REV D
KSC-STD-Z-0009 REV E
KSC-STD-E-0022 W/CHG 4
KSC-STD-G-0003 REV B W/CHG 1
KSC-STD-P-0006 REV A
KSC-STD-141 REV B
KSC-STD-164 REV C
KSC-STD-E-0002 REV F
KSC-STD-E-0004 REV B W/CHG 1
KSC-STD-E-0011 REV H W/CHG 1
KSC-STD-E-0012 REV G
KSC-STD-E-0015 REV B W/CHG 2
KSC-E-165 REV E CHANGE 5
KSC-GP-435 VOL I REV H W/CHG 1
KSC-GP-986 REV B CANC NOTICE
KSC-NE-9187 REV A
KSC-SPEC-P-0012 REV A CANC NOTICE
KSC-SPEC-P-0027 REV A
KSC-SPEC-Z-0007 REV G
KSC-SPEC-Z-0008 REV D CHG 2
KSC-SPEC-Z-0009 REV B
KSC-STD-132 REV E
IPC 2222B
IPC 2223E
IPC 6012F
IPC 6013E
IPC 6018D
IPC J-STD-001H
IPC/WHMA-A-620E
This document is referenced by the following standards:
NASA-LLIS-0651
KSC-STD-Z-0015 REV A
KSC-STD-Z-0004 REV G
Advertisement