UFGS-15400A 04/01/04 - : References
This document references the following standards:
ASME A112.1.2
ASME A112.14.1
ASME A112.18.1
ASME A112.19.3
ASME A112.19.4M
ASME A112.36.2M
ASME A112.6.1M
ASME A112.6.3
ASME B1.20.1
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.29
ASME B16.3
ASME B16.34
ASME B16.39
ASME B16.4
ASME B16.5
ASME B31.1
ASME B31.5
ASME B40.100
ASME CSD-1
ASSE 1001
ASSE 1002
ASSE 1003
ASSE 1006
ASSE 1010
ASSE 1011
ASSE 1012
ASSE 1013
ASSE 1018
ASSE 1020
ASSE 1037
AWWA B300
AWWA B301
AWWA C203
AWWA C606
AWWA C651
AWWA C652
AWWA C700
AWWA C701
AWWA D100
CDA 404/0R
CISPI 301
CISPI 310
IAPMO Z124.5
ISEA Z358.1
MSS SP-110
MSS SP-25
MSS SP-44
MSS SP-58
MSS SP-70
MSS SP-71
MSS SP-78
MSS SP-80
MSS SP-83
MSS SP-85
NEMA 250
NFPA 31
NFPA 54
NFPA 90A
NSF 3
NSF 61
PDI G 101
PDI WH 201
SSPC SP 5
21 CFR PART 175
A-A-50012
AHRI 700
ASHRAE 90.1-2016 I-P
ASME A112.19.1
ASME A112.19.2
ASTM A105/A105M
ASTM A183
ASTM A193/A193M
ASTM A47/A47M
ASTM A515/A515M
ASTM A516/A516M
ASTM A518/A518M
ASTM A53/A53M
ASTM A536
ASTM A733
ASTM A74
ASTM A888
ASTM B111/B111M
ASTM B117
ASTM B152/B152M
ASTM B306
ASTM B32
ASTM B370
ASTM B42 REV A
ASTM B43
ASTM B584
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM B88M
ASTM C564
ASTM C920 REV A
ASTM D1004
ASTM D1248
ASTM D1785
ASTM D2000
ASTM D2235
ASTM D2239 REV A
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2485
ASTM D2564
ASTM D2657
ASTM D2661
ASTM D2665
ASTM D2672
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M
ASTM D2855
ASTM D2996
ASTM D3035
ASTM D3122
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3261
ASTM D3308
ASTM D3311
ASTM D4060
ASTM D4101
ASTM D4551
ASTM D638
ASTM E1
ASTM E96/E96M
ASTM F1290 REV A
ASTM F1760
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F477
ASTM F493
ASTM F628
ASTM F877 REV A
ASTM F891
IAPMO ANSI Z124.3
ICC A117.1
ICC I-CODE IPC
MSS SP-67
MSS SP-72A
NACE SP0169
NSF 14A
AWWA STANDARD METHODS
This document is referenced by the following standards:
UFC 3-420-01
Advertisement