This standard describes the materials and application requirements for factoryapplied, fusion-bonded polyethylene (FBPE) coating to the exterior of steel water pipes and fittings. Maximum temperatures. AWWA steel pipe coating standards are written for and based on the...
This standard provides the minimum requirements for coal-tar protective coatings and linings used in the water supply industry for buried steel water pipelines. AWWA steel pipe coating and lining standards are written for and based on the service temperature of potable...
This standard describes protective coatings that consist of liquid adhesives and tapes and their applications to steel water pipe and fittings to be used for underground and underwater pipelines. Tape coatings conforming to this standard may be field- or shop-applied, without the use...
This standard describes the materials and application of prefabricated polyolefin tape coating systems in coating plants at fixed sites using coating techniques and equipment as recommended by the tape coating manufacturer. For normal construction considerations, tape coatings are applied as a...
The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainlesssteel piping systems. Flanges covered in this standard are intended for use with stainless-steel pipe or appurtenances...
This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe-6 In. (150 mm) and Larger. This standard describes field-performed...
This standard sets minimum requirements for shop- and field-applied polyurethane coatings and linings used in the water supply industry. Polyurethanes are used for steel water pipe, special sections, welded joints, connections, and fittings for steel water pipelines installed...
This standard describes the material, application, and curing of shop-applied cement-mortar protective linings and coatings for steel water pipe and fittings and field jointing of cement-mortar-lined-
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives to this standard may be agreed on between the purchaser and manufacturer. The fitting...
This standard provides formulas to calculate overall dimensions of fittings for steel water transmission and distribution facilities. Many configurations of fittings are possible, and alternatives to this standard may be agreed on between the purchaser and manufacturer. The fitting...
This standard describes the materials, systems, and application requirements for shop-applied extruded polyolefin coatings for the exterior of steel water pipes. Extrusion types. This standard describes the following three types of coating-system applications: • Type A, crosshead-die...
This standard pertains to the various types and classes of wet-barrel fire hydrants for use in fire-protection service in areas where the climate is mild and freezing temperatures do not occur. A wet-barrel hydrant has one or more valve openings above the ground line and, under normal operating...
MANUAL PURPOSE, ORGANIZATION, AND USE This manual is intended to provide guidance to water quality specialists and engineers with theoretical and practical understanding and concepts for using aeration systems to meet current and potentially future regulatory requirements. To assist the reader,...
This standard describes the material and application of shop- and fieldapplied liquid-epoxy coatings and linings used in the water-supply industry for steel water pipelines installed underground or underwater, under normal construction conditions. Conditions not described in this standard....
This standard describes reduced-wall, resilient-seated gate valves with non-rising stems (NRS) and outside screw-and-yoke (OS&Y) rising stems, including tapping gate valves, for water supply service having a temperature range of 33° to 125°F (0.6° to 52°C). Velocity. These valves are intended for...
This standard describes online chlorine analyzer operation and maintenance (O&M) when the online chlorine analyzer is used for monitoring in the treatment of potable water, reclaimed water, or wastewater. Purpose Continuous chlorine residual monitoring is used for two primary purposes: process...
Narrow Your Results