loading
BS 3938 - Current Transformers
February 2, 1973 - BSI

Current transformers for frequencies 14 Hz to 100 Hz for use with electrical measuring instruments and electrical protective devices. Ratings; accuracy; tests; rating-plate and terminal markings. Appendices on guidance in application of current transformers: short-time...

NG CH 06 - Commissioning Handbook - Current Transformers
October 1, 2013 - NG

Purpose This Handbook describes the tests to be carried out on current transformers during both stage 1 and stage 2 commissioning (TP106). The purpose of the CT commissioning tests is to prove that the equipment supplied is in accordance with requirements detailed in the design...

NG SCT 20.01 - Site Commissioning Tests - Current Transformers Mangnetisation Tests
April 1, 2014 - NG

PURPOSE AND SCOPE This document contains the site commissioning tests to be performed on Current Transformers in National Grid (NG) substations.'

IEEE PC57.13.7 DRAFT - Draft Standard for Current Transformers with Maximum mA Secondary Current of 250mA
September 1, 2018 - IEEE

This standard is intended to define the requirements for current transformers with a maximum of secondary output of 250 milliamperes. These requirements of ratios, Accuracy classes, burdens and test methods supplement but are not subordinate to IEEE C57.13™ Standard Requirements for...

CEI EN IEC 61869-14 - Instrument transformers Part 14: Additional requirements for current transformers for DC applications
January 1, 2020 - CEI

This part of IEC 61869 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital. It is applicable to newly manufactured current transformers used for...

CEI EN IEC 61869-10 - Instrument transformers Part 10: Additional requirements for low-power passive current transformers
June 1, 2018 - CEI

This part of IEC 61869 is a product standard and covers only additional requirements for lowpower passive current transformers. The product standard for low-power passive current transformers comprises IEC 61869-1, together with IEC 61869-6 and this document with...

IEEE C57.13.1 - Guide for Field Testing of Relaying Current Transformers
December 6, 2017 - IEEE

The scope of this guide is to describe field test methods that assure current transformers (CTs) are connected properly, are of marked ratio and polarity, and are in a condition to perform as designed both initially and after being in service for a period of time. Annex A describes...

IEC 61869-10 - Instrument transformers – Part 10: Additional requirements for low-power passive current transformers
December 1, 2017 - IEC

This part of IEC 61869 is a product standard and covers only additional requirements for lowpower passive current transformers. The product standard for low-power passive current transformers comprises IEC 61869-1, together with IEC 61869-6 and this document with...

CSA C60044-1 - Instrument transformers – Part 1: Current transformers
March 1, 2007 - CSA

This part of IEC 60044 applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements relate basically to transformers with separate windings, they...

DS/EN IEC 61869-10 - Instrument transformers – Part 10: Additional requirements for low-power passive current transformers
March 20, 2018 - DS

IEC 61869-10:2017 is a product standard and covers only additional requirements for low-power passive current transformers. The product standard for low-power passive current transformers comprises IEC 61869-1, together with IEC 61869-6 and this document with specific...

IEC 61869-14 - Instrument transformers – Part 14: Additional requirements for current transformers for DC applications
July 1, 2018 - IEC

This part of IEC 61869 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital. It is applicable to newly manufactured current transformers used for...

DS/EN 60044-8 - Instrument transformers – Part 8: Electronic current transformers
October 24, 2002 - DS

This part of IEC 60044 applies to newly manufactured electrical current transducers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz. Clause 12 covers the...

CEI EN 61869-2 - Instrument transformers Part 2: Additional requirements for current transformers
May 1, 2014 - CEI

This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz.

CSA C60044-8 - Instrument transformers – Part 8: Electronic current transformers
January 1, 2007 - CSA

General This part of IEC 60044 applies to newly manufactured electronic current transformers having an analogue voltage output or a digital output, for use with electrical measuring instruments and electrical protective devices at nominal frequencies from 15 Hz to 100 Hz. NOTE...

IEC 60044-1 - Instrument transformers - Part 1: Current transformers
February 1, 2003 - IEC

This part of IEC 60044 applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements relate basically to transformers with separate windings, they...

BS 7626 - Current Transformers
February 15, 1993 - BSI
A description is not available for this item.
IEC 60185 - Current Transformers
January 1, 1987 - IEC
A description is not available for this item.
IEC TR 61869-100 - Instrument transformers - Part 100: Guidance for application of current transformers in power system protection
January 1, 2017 - IEC

This part of IEC 61869 is applicable to inductive protective current transformers meeting the requirements of the IEC 61869-2 standard. It may help relay manufacturers, CT manufacturers and project engineers to understand how a CT responds to simplified or standardized short circuit...

DS/EN 61869-2 - Instrument transformers - Part 2: Additional requirements for current transformers
December 12, 2012 - DS

IEC 61869-2:2012 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz. This International Standard is to be used in conjunction with, and is...

IEC 61869-2 - Instrument transformers – Part 2: Additional requirements for current transformers
September 1, 2012 - IEC

This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz.

Advertisement